EN
  • EN
  • DE

ADG5212BRUZ

Part No ADG5212BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Latch-Up Proof, Quad SPST Switches 0.07 pC charge injection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 195ns, 165ns
-3db Bandwidth 460MHz
Charge Injection -0.5pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 4.8pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -105dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140303-ADG5212BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5212
Introduction Date April 29, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG5212BRUZ CAD Model

Description

Analog Devices Inc. ADG5212BRUZ High-Performance Analog Switch

The ADG5212BRUZ from Analog Devices Inc. is a state-of-the-art, high-performance analog switch designed to meet the rigorous demands of precision signal routing in a wide array of applications. This component is part of the robust ADG52xx family of switches, which are renowned for their reliability and versatility.

With its compact TSSOP-16 package, the ADG5212BRUZ offers a quartet of independently controllable single-pole, double-throw (SPDT) switches. This configuration allows designers to utilize the device in multiplexing, signal gating, and routing applications with ease. The switch operates with a dual supply voltage ranging from ±10.8 V to ±16.5 V or a single supply voltage from 10.8 V to 33 V, providing flexibility for various system designs.

One of the key features of the ADG5212BRUZ is its exceptionally low on-resistance, typically around 10 Ω, which remains flat over the full signal range. This ensures minimal signal distortion and preserves the integrity of the signal path. Additionally, the on-resistance matching between channels is superb, which is critical for applications requiring precise signal processing.

Another significant advantage of the ADG5212BRUZ is its enhanced electrostatic discharge (ESD) protection. The device can withstand ESD events up to 8 kV, thereby reducing the risk of damage during handling and operation and ensuring a robust performance in harsh environments.

The ADG5212BRUZ also boasts a low charge injection feature, which minimizes the transient currents that can occur during switching events. This characteristic makes the switch an excellent choice for sample-and-hold circuits, audio signal routing, and other sensitive applications where signal fidelity is paramount.

Moreover, the switch exhibits low power dissipation, a critical attribute for power-sensitive designs. With its latch-up immune CMOS technology and guaranteed break-before-make switching action, the ADG5212BRUZ ensures that signals are routed with high accuracy and no cross-conduction.

In summary, the Analog Devices Inc. ADG5212BRUZ is a superior choice for engineers looking for a reliable and high-performing analog switch. Its robust design, low on-resistance, and ESD protection make it suitable for a variety of applications, including data acquisition systems, communication systems, and relay replacements.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9544 $55.6352
18+ $5.7062 $102.7116
28+ $5.5279 $154.7812
38+ $5.3495 $203.2810
49+ $5.1712 $253.3888
65+ $4.6363 $301.3595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess