EN
  • EN
  • DE

MAX4555CSE

Part No MAX4555CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Force-Sense Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Force Sense
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 6Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4555
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213759-MAX4555CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4555CSE CAD Model

Description

Maxim Integrated MAX4555CSE: High-Performance Analog Multiplexer

The MAX4555CSE from Maxim Integrated is a high-precision, low-voltage, CMOS analog multiplexer designed to deliver exceptional performance in a wide range of applications. This versatile component is an ideal choice for systems that require the routing of analog or digital signals to multiple destinations with minimal signal degradation.

Featuring a single 8-to-1 multiplexer, the MAX4555CSE operates with a single supply voltage ranging from +2.7V to +12V, or dual supplies from ±2.7V to ±6V, making it suitable for both portable and stationary applications. Its low on-resistance of less than 100 ohms ensures high signal fidelity, while the on-resistance match between channels is less than 5 ohms, providing consistent performance across all signal paths.

One of the standout features of the MAX4555CSE is its ESD protection. With enhanced electrostatic discharge protection up to 2000V, this device is robust and reliable, ensuring a long operational life in challenging environments. Additionally, the device boasts low crosstalk and off-isolation, which are critical for maintaining signal integrity in complex systems.

The MAX4555CSE comes in a space-saving 16-pin narrow SO package, making it a compact solution for systems where board space is at a premium. It is suitable for a broad spectrum of applications, including signal routing in communication systems, data acquisition systems, audio/video signal routing, and industrial control systems.

For designers and engineers looking for a multiplexer that offers both high performance and versatility, the MAX4555CSE from Maxim Integrated is an exceptional choice. Its combination of low power consumption, high-speed switching, and precise signal handling makes it a go-to component for demanding electronic designs.

Overall, the MAX4555CSE is a testament to Maxim Integrated's commitment to providing advanced integrated circuits that meet the stringent requirements of modern electronic systems. Whether for prototyping or mass production, this analog multiplexer stands ready to deliver unparalleled performance and reliability.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7306 $61.8448
19+ $6.3432 $120.5208
29+ $6.1450 $178.2050
39+ $5.9468 $231.9252
51+ $5.7484 $293.1684
68+ $5.1538 $350.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess