EN
  • EN
  • DE

MAX4547CSE

Part No MAX4547CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SW BIDIRECT RF VIDEO 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Switch IC 2 Channel 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4547
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881856-MAX4547CSE
Ultra Librarian 3D Model Ultra Librarian MAX4547CSE CAD Model

Description

Maxim Integrated's MAX4547CSE: High-Performance Analog Switch

The MAX4547CSE from Maxim Integrated is a precision, dual, high-performance CMOS analog switch designed to deliver exceptional signal integrity and switching accuracy. This versatile component is ideal for a wide range of applications, including communication systems, data acquisition, audio and video signal routing, and industrial automation.

With its single-ended configuration, the MAX4547CSE offers two normally open (NO) and two normally closed (NC) switches, making it well-suited for multiplexing/demultiplexing and signal gating tasks. The device operates from a single +2V to +12V supply, or from dual ±2V to ±6V supplies, providing design flexibility for various circuit topologies.

The MAX4547CSE boasts a low on-resistance (<35 ohms) that remains flat over the specified signal range, as well as over the entire power-supply range. This feature ensures minimal signal distortion and low insertion loss, which is critical for maintaining signal fidelity in precision analog applications. Additionally, the device offers fast switching speeds (tON < 250ns and tOFF < 150ns), allowing for efficient signal processing without significant delays.

Maxim Integrated has designed the MAX4547CSE with ESD protection, safeguarding the device against electrostatic discharges and enhancing its robustness for use in harsh environments. The switch's charge injection is minimized, which reduces the transient effects on the signal during switching events, thereby preserving the integrity of the analog signal.

For ease of integration, the MAX4547CSE is available in a 16-pin narrow SO package, which is compact and suitable for space-constrained applications. The device also features a logic-compatible control input that simplifies interfacing with digital logic, making it a seamless addition to mixed-signal environments.

In summary, the MAX4547CSE from Maxim Integrated is a reliable and high-performing analog switch that offers designers the precision and versatility needed for advanced analog signal management. With its low on-resistance, fast switching, and robust protection features, it stands out as an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9168 $59.0016
29+ $4.0344 $116.9976
45+ $3.9083 $175.8735
62+ $3.7823 $234.5026
79+ $3.6562 $288.8398
106+ $3.2779 $347.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess