EN
  • EN
  • DE

MAX4536EEE+T

Part No MAX4536EEE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 100ns, 50ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -75dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 703973-MAX4536EEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4536
Introduction Date November 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4536EEE+T CAD Model

Description

The Maxim Integrated MAX4536EEE+T is a high-performance, precision analog multiplexer/demultiplexer that offers an exceptional combination of low on-resistance and low leakage currents. This device is part of Maxim's extensive range of switches and multiplexers, which are designed to meet the rigorous demands of a variety of applications, including signal routing in communication systems, data acquisition systems, and test equipment.

Key Features

  • Low On-Resistance: The MAX4536 features low on-resistance (100 ohms max), which minimizes signal distortion and ensures efficient signal transmission.
  • Single Supply Operation: It operates from a single +5V supply, simplifying the power supply design and making it suitable for portable and battery-powered applications.
  • Dual Supply Operation: Alternatively, it can operate from dual supplies of ±4.5V to ±20V, providing the flexibility to work with various signal levels.
  • Low Leakage Currents: With low leakage currents (2nA max at +25°C), it maintains signal integrity and reduces power consumption, making it ideal for precision applications.
  • ESD Protection: The device includes ESD protection diodes to enhance robustness and reliability in harsh environments.
  • TTL/CMOS-Compatible Logic Inputs: TTL/CMOS-compatible logic inputs make the MAX4536 easy to interface with a wide range of control logic.
  • Package: It comes in a 16-pin QSOP package, which is conducive to space-constrained applications.

Applications

The MAX4536EEE+T is versatile and can be used in multiple applications, including:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Test Equipment and Instrumentation

With its precise performance and low power consumption, the Maxim Integrated MAX4536EEE+T is an excellent choice for designers looking for a reliable analog multiplexer/demultiplexer that can handle both digital and analog signals with accuracy and flexibility.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess