EN
  • EN
  • DE

MAX7660CPA

Part No MAX7660CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706450-MAX7660CPA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7660CPA CAD Model

Description

The Maxim Integrated MAX7660CPA is a highly efficient, CMOS charge-pump voltage inverter designed to provide a simple and compact solution for applications requiring a reversed voltage from a positive power supply. This versatile integrated circuit (IC) is ideal for a range of portable devices, including battery-operated equipment, where extending battery life is crucial.

Key Features

  • Voltage Inversion: Capable of inverting a +1.5V to +5.5V input to a corresponding negative output voltage, making it suitable for various low-voltage applications.
  • High Power Efficiency: Features a no-load quiescent current of only 120µA and 10mA with a load, promoting energy efficiency and longer battery life in portable devices.
  • Low Output Impedance: Delivers an output impedance of only 40Ω, which ensures a stable output voltage even during changes in the load.
  • Frequency Operation: Operates at a switching frequency of 10kHz, minimizing the size of external capacitors and reducing the overall footprint of the power supply design.

Applications

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Operational Amplifier Power Supplies
  • Medical Instruments
  • Handheld Diagnostic Equipment

Package and Availability

The MAX7660CPA comes in a compact 8-pin DIP package, ensuring easy integration into existing designs without requiring significant board space. Its industry-standard pinout allows for drop-in replacement or easy design upgrades, providing designers with flexibility and convenience.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7660CPA is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding applications. Technical support and comprehensive documentation are available to assist with integration and troubleshooting, making the MAX7660CPA a trusted choice for engineers and product designers.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess