EN
  • EN
  • DE

MOCD213R1VM

Part No MOCD213R1VM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 2.5KV 2CH TRANS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MOCD21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885553-MOCD213R1VM
Ultra Librarian 3D Model Ultra Librarian MOCD213R1VM CAD Model

Description

The MOCD213R1VM is a high-performance optocoupler from ON Semiconductor, designed to provide efficient electrical isolation between input and output circuits. This device is a vital component for systems where signal integrity and insulation are crucial for both safety and performance. It is commonly used in a variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • Dual-Channel Optocoupler: The MOCD213R1VM features two independent optocoupler channels, which allows for the simultaneous transmission of two separate signals within a single package, enhancing design flexibility and saving board space.
  • High Isolation Voltage: With an isolation voltage rating of 2500Vrms, this optocoupler ensures a high degree of electrical isolation, providing protection against high voltage spikes and surges that could otherwise damage sensitive components.
  • High-Speed Switching: The device offers a fast switching performance, making it suitable for high-speed signal transmission and ensuring minimal signal delay in critical applications.
  • Low Input Current: The MOCD213R1VM operates with a low input current, which reduces power consumption and makes it compatible with a wide range of driving circuits, including those with limited current capabilities.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, from -40°C to +85°C, ensuring reliable performance in extreme environmental conditions.
  • Surface-Mount Package: The optocoupler comes in a compact, surface-mount package, making it suitable for modern, high-density electronic assemblies.

Applications

The MOCD213R1VM is versatile and can be used in various applications, such as:

  • Isolation in AC-DC and DC-DC power supplies
  • Signal isolation in industrial controls and instrumentation
  • Isolated line receiver in telecommunications
  • Isolated data communication in automotive systems
  • Ground loop elimination

With its robust design and reliable performance, the ON Semiconductor MOCD213R1VM optocoupler is an excellent choice for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess