EN
  • EN
  • DE

4515DO-DS3AI002DS

Part No 4515DO-DS3AI002DS
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Press XDCRDIGITALINH20 Range
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207743-4515DO-DS3AI002DS
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4515DO-DS3AI002DS CAD Model

Description

The 4515DO-DS3AI002DS is a pressure transducer manufactured by TE Connectivity. This transducer is designed to measure pressure and convert it into an electrical signal that can be used for monitoring and control systems. It is part of TE Connectivity's extensive range of pressure sensing solutions and is likely intended for industrial or commercial applications where accurate and reliable pressure measurement is crucial.

Applications:

  • Industrial process control systems
  • HVAC systems
  • Medical devices
  • Automotive testing
  • Hydraulic and pneumatic systems

Features:

  • Digital output signal
  • Compensated temperature range
  • Durable construction for harsh environments
  • High accuracy and stability
  • Compact size for easy integration

Benefits:

  • Precise pressure measurement for accurate control
  • Reliable performance in varying temperatures
  • Long-term stability and minimal drift
  • Easy integration into existing systems
  • Improved system efficiency and safety

Additional Details:

The 4515DO-DS3AI002DS pressure transducer typically utilizes a piezoresistive sensing element, which changes resistance in proportion to the applied pressure. This change in resistance is then converted into a calibrated digital output signal. The temperature compensation feature ensures that the accuracy of the measurement is maintained over a wide range of operating temperatures. The durable construction and environmental sealing protect the transducer from harsh conditions, such as moisture, vibration, and corrosive substances.

Given TE Connectivity's reputation for high-quality sensors, the 4515DO-DS3AI002DS is likely designed to meet demanding performance and reliability standards. Proper installation and calibration, as detailed in the manufacturer's documentation, are essential for ensuring accurate and reliable pressure measurement. This transducer plays a critical role in many applications, providing valuable data for process optimization and safety monitoring.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fuji Electric
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.6744 $88.6744
2+ $72.7585 $145.5170
3+ $70.4850 $211.4550
4+ $68.2112 $272.8448
5+ $65.9375 $329.6875
6+ $59.1164 $354.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess