EN
  • EN
  • DE

MAX1505ETM

Part No MAX1505ETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701564-MAX1505ETM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1505ETM CAD Model

Description

Maxim Integrated MAX1505ETM Product Overview

The MAX1505ETM is a high-performance, compact power management integrated circuit (PMIC) designed by Maxim Integrated to deliver efficient power regulation for portable and space-constrained applications. This versatile chip offers a comprehensive solution for power supply requirements, making it an ideal choice for designers looking to enhance battery life and optimize power usage in their products.

Key Features

  • High-Efficiency Power Conversion: The MAX1505ETM features advanced power conversion technology that ensures efficient energy management, leading to extended battery life and reduced heat generation.
  • Multiple Output Channels: It provides multiple regulated outputs, which can be independently configured to suit a variety of voltage requirements, making it highly adaptable to different design needs.
  • Compact Design: The device comes in a small, thin QFN package, which minimizes the footprint on the PCB and is suitable for portable devices where space is at a premium.
  • Integrated Battery Charger: With an integrated battery charger, the MAX1505ETM simplifies the design process by combining power management and charging functionality into a single chip.
  • Low Quiescent Current: It boasts a low quiescent current that contributes to minimal power waste when the device is in standby mode, further preserving battery life.
  • Comprehensive Protection Features: The PMIC includes built-in safety features such as overvoltage, overtemperature, and short-circuit protection, ensuring reliable operation under various conditions.

Applications

The MAX1505ETM is suitable for a wide range of applications, particularly those where efficient power management is critical. It is commonly used in:

  • Portable Media Players
  • Handheld Devices
  • Wearable Technology
  • Personal Digital Assistants (PDAs)
  • Wireless Headsets and Earbuds

Maxim Integrated's commitment to quality and innovation is evident in the MAX1505ETM, which provides designers with a reliable, high-performance power management solution. Its combination of efficiency, compact size, and integrated features make it an excellent choice for modern electronic devices that demand advanced energy management.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess