EN
  • EN
  • DE

MAX4533EPP

Part No MAX4533EPP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad, Rail-to-Rail, Fault-Protected, SPDT Analog Switch | IC SWITCH QUAD SPDT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 175Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 9V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 250ns, 150ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -66dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX4533
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213731-MAX4533EPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4533EPP CAD Model

Description

Maxim Integrated MAX4533EPP Product Overview

The MAX4533EPP from Maxim Integrated is a high-performance, precision analog multiplexer that offers a robust solution for routing analog signals in complex systems. Designed with Maxim's proprietary technology, this device ensures minimal signal distortion and low cross-talk, making it an ideal choice for applications that require precise signal management.

Key Features

  • High Integration: The MAX4533EPP integrates multiple analog switches into a single package, simplifying design and reducing board space.
  • Low On-Resistance: The device features a low on-resistance (Ron), which minimizes signal attenuation and ensures high signal integrity.
  • Single-Supply Operation: Capable of operating from a single +5V supply, this multiplexer is well-suited for portable and battery-powered applications.
  • Low Power Consumption: Its design focuses on energy efficiency, which helps to extend the battery life of portable devices.
  • High Electrostatic Discharge (ESD) Protection: The MAX4533EPP is built to withstand electrostatic discharges, enhancing its durability and reliability in harsh environments.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, it can perform reliably in a variety of conditions.

Applications

The MAX4533EPP is versatile and can be used in a multitude of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Test Equipment
  • Medical Instrumentation

Package and Quality

Enclosed in a durable 20-pin plastic DIP (PDIP) package, the MAX4533EPP is designed for easy integration into a wide range of electronic systems. Maxim Integrated is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

The MAX4533EPP by Maxim Integrated is a testament to the company's expertise in designing high-quality, high-performance integrated circuits. Whether for professional or consumer applications, this analog multiplexer stands out for its reliability, efficiency, and versatility. Integrating the MAX4533EPP into your design ensures a top-tier solution for your analog signal routing needs.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1337 $118.0751
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6525 $293.1075
84+ $4.1712 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess