EN
  • EN
  • DE

SN74AUC1G66DBVRE4

Part No SN74AUC1G66DBVRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE BILATERAL ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 15 Ohm
Operating Supply Voltage 0.8 V ~ 2.7 V
Switch Time (Ton, Toff) (Maximum) 1.4ns, 1.5ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Maximum) 1μA
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1254038-SN74AUC1G66DBVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUC1G66
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G66DBVRE4 CAD Model

Description

SN74AUC1G66DBVRE4 - Texas Instruments Single-Pole, Single-Throw Analog Switch

The SN74AUC1G66DBVRE4 is a high-performance, single-pole, single-throw (SPST) analog switch designed by Texas Instruments. This compact and efficient component is a member of the AUC family, which is renowned for its ultra-low-voltage operation and high-speed interfacing. The device is particularly well-suited for portable and battery-powered applications where power conservation is critical.

With its single-channel configuration, the SN74AUC1G66DBVRE4 offers a versatile solution for routing analog or digital signals in a variety of electronic systems. The switch conducts equally well in both directions when on and has an input signal range that extends to the supply voltage rails. This feature makes it an excellent choice for multiplexing and signal gating applications.

The SN74AUC1G66DBVRE4 operates over a broad VCC range of 0.8V to 2.7V, which allows for compatibility with a range of low-voltage logic levels. This flexibility is essential for interfacing with modern microprocessors and microcontrollers that operate at reduced voltage levels. Additionally, the device boasts a low on-state resistance, typically around 10Ω at 1.8V VCC, which helps to minimize signal attenuation and power loss.

This analog switch comes in a small SOT-23-6 package, making it an ideal choice for space-constrained applications. The SN74AUC1G66DBVRE4 also features break-before-make switching, which prevents momentary shorting when switching between two signals. This characteristic is crucial for preventing signal corruption and ensuring reliable operation in digital systems.

For design and prototyping ease, the SN74AUC1G66DBVRE4 is supported by Texas Instruments' comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that engineers can integrate the device into their designs with confidence, backed by the quality and support that Texas Instruments is known for.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6037 $51.3145
205+ $0.4953 $101.5365
315+ $0.4799 $151.1685
435+ $0.4644 $202.0140
560+ $0.4489 $251.3840
750+ $0.4025 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess