EN
  • EN
  • DE

MAX4529EUT+

Part No MAX4529EUT+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Single SPST 6-Pin SOT-23 / IC SW RF VIDEO LV BIDIR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 1
On-State Resistance (Maximum) 120 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.6 V ~ 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-6
Win Source Part Number 786243-MAX4529EUT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4529
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4529EUT+ CAD Model

Description

Introducing the MAX4529EUT+ from Maxim Integrated

The MAX4529EUT+ is a cutting-edge, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is designed for precision applications where space and power efficiency are of paramount importance.

Constructed with Maxim's proprietary silicon-gate process, the MAX4529EUT+ offers an outstanding combination of features that make it an ideal choice for a multitude of applications. It operates from a single +1.8V to +5.5V supply, making it an excellent fit for battery-powered and portable devices where power conservation is critical.

With its low on-resistance of only 10Ω (max) at a +5V supply, this switch ensures minimal signal distortion and attenuation, providing a high-integrity path for analog signals. The on-resistance is matched between channels to within 0.5Ω and remains flat over the specified signal range, ensuring consistent performance and reducing signal distortion across different channels.

The MAX4529EUT+ boasts a fast switching speed, with a turn-on time of less than 150ns and a turn-off time of less than 100ns, allowing for rapid signal routing and minimal time delays in critical signal paths. This makes it suitable for high-frequency applications, including sample-and-hold circuits and multiplexing.

Additionally, the device provides high off-isolation and crosstalk attenuation, which reduces signal interference and preserves signal integrity, even in environments with high electronic noise. The MAX4529EUT+ also features a low charge injection of less than 10pC, which minimizes transient disturbances on the signal path during switching events.

Engineered for reliability, the MAX4529EUT+ includes overvoltage protection, ensuring that the device remains unharmed even if the analog signal exceeds the power supply rails. The extended temperature range from -40°C to +85°C guarantees stable operation across various environmental conditions.

Encased in a compact SOT23-6 package, the MAX4529EUT+ is an excellent choice for designers looking to optimize board space without compromising on performance. Whether it's for audio signal routing, data acquisition systems, or communication devices, the MAX4529EUT+ from Maxim Integrated is a versatile component that delivers precision, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess