EN
  • EN
  • DE

MAX4525LEUB+

Part No MAX4525LEUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single DPDT 10-Pin uMAX / IC MULTIPLEXER 2X2 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit DPDT
Number of Circuits 1
On-State Resistance (Maximum) 80 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2 V ~ 12 V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
-3db Bandwidth 200MHz
Charge Injection 0.8pC
Channel Capacitance (CS(off), CD(off)) 4pF, 6pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -96dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786239-MAX4525LEUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4525L
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4525LEUB+ CAD Model

Description

Maxim Integrated MAX4525LEUB+ Analog Switch

The MAX4525LEUB+ is a high-performance, precision analog switch from Maxim Integrated, designed to deliver exceptional signal integrity and switching capabilities for a wide range of applications. This compact, low-voltage, single-pole/double-throw (SPDT) switch is an ideal choice for multiplexing and signal routing in portable and space-constrained devices.

Featuring a wide operating voltage range from 1.8V to 5.5V, the MAX4525LEUB+ is versatile and can be used in systems with various power supply levels. This flexibility makes it suitable for battery-operated equipment, where power efficiency is a critical concern. Additionally, the device boasts low on-resistance (RON) of typically 0.5 ohms, ensuring minimal signal distortion and loss, which is crucial for maintaining signal fidelity in applications such as audio and video switching.

The MAX4525LEUB+ comes in a compact µMAX package, which is highly space-efficient, making it an excellent choice for applications where board space is at a premium. Its small footprint does not compromise its performance, as it provides fast switching speeds that are essential for high-frequency signal routing.

With its break-before-make switching action, the MAX4525LEUB+ ensures that no short duration signal overlap occurs during the transition from one channel to another. This characteristic is particularly important in preventing potential damage to downstream components or undesired signal mixing.

For engineers and designers looking for a reliable and high-quality analog switch, the MAX4525LEUB+ offers an impressive feature set. It includes ESD protection, low power consumption, and high durability with guaranteed switch lifecycles, making it a robust choice for both industrial and consumer applications. Whether it's used in data acquisition systems, communication devices, or audio/video equipment, the MAX4525LEUB+ from Maxim Integrated stands out as a superior solution for precise and efficient signal switching.

Overall, the Maxim Integrated MAX4525LEUB+ analog switch combines performance, versatility, and compactness, making it an excellent component for modern electronic designs that demand the highest standards of signal integrity and space efficiency.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess