EN
  • EN
  • DE

MAX4522CUE+

Part No MAX4522CUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin TSSOP / IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 786237-MAX4522CUE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4522
Introduction Date January 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4522CUE+ CAD Model

Description

Maxim Integrated MAX4522CUE+ Analog Switch

The MAX4522CUE+ from Maxim Integrated is a high-performance, precision analog switch designed to cater to a wide range of applications, including communication systems, data acquisition, and audio signal routing. This device provides a seamless solution for designers looking for low-voltage, low-power, and high-speed switching capabilities.

Constructed with Maxim's advanced silicon-gate CMOS technology, the MAX4522CUE+ offers a unique combination of low power consumption and high switching speeds. It operates from a single +2V to +12V supply, or from dual supplies of ±2V to ±6V, making it highly versatile for different circuit configurations.

Key Features:

  • Low On-Resistance: The device boasts a low on-resistance (RON) of typically 100Ω, ensuring minimal signal attenuation and power loss when the switch is closed.
  • Fast Switching Times: With transition times (tON/tOFF) typically in the nanosecond range, the MAX4522CUE+ enables rapid signal switching, which is crucial for high-speed data and audio applications.
  • Low Power Consumption: The switch maintains a low power profile with an ultra-low quiescent current, which is ideal for battery-powered and portable devices.
  • High Off-Isolation: The device provides excellent signal isolation in the off-state, thereby reducing crosstalk and preserving signal integrity.
  • Single or Dual Supply Operation: It can be powered by a single supply or a bipolar dual supply, offering flexibility in various system designs.

Applications:

  • Sample and Hold Circuits
  • Audio Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Battery-Powered Applications

The MAX4522CUE+ is available in a compact 16-pin TSSOP package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation under varying environmental conditions. With its robust feature set and Maxim Integrated's reputation for quality, the MAX4522CUE+ is an excellent choice for designers looking to enhance the performance and efficiency of their analog switching applications.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess