EN
  • EN
  • DE

MAX4511ESE+

Part No MAX4511ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 160 Ohm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 500ns, 400ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 10pF, 5pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -66dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 703931-MAX4511ESE+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4511
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4511ESE+ CAD Model

Description

Product Overview: MAX4511ESE+ from Maxim Integrated

The MAX4511ESE+ is a high-performance analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This device is part of Maxim's family of CMOS analog ICs and offers low-voltage operation with single-supply voltages ranging from +4.5V to +36V or dual supplies of ±4.5V to ±20V. The MAX4511ESE+ is housed in a space-saving 16-pin SOIC package, making it suitable for applications where board space is at a premium.

Key Features

  • Low On-Resistance: The MAX4511ESE+ features a low on-resistance of 100Ω max, which remains flat over the specified signal range. This characteristic minimizes signal distortion and ensures efficient signal transmission.
  • Single or Dual Supply Operation: Flexibility is key with this switch, as it can operate from a single supply voltage or from dual supplies, catering to various circuit designs and requirements.
  • Fast Switching Times: With t<sub>ON of 175ns max and t<sub>OFF of 145ns max, the device provides rapid switching, making it ideal for sample-and-hold circuits, multiplexing, and other time-sensitive applications.
  • Low Power Consumption: The MAX4511ESE+ is optimized for low power consumption, which is critical for battery-powered and portable devices, ensuring longer operational life and energy efficiency.
  • TTL/CMOS-Logic Compatible: The switch is compatible with TTL and CMOS logic levels, allowing for easy integration into digital systems without additional level-shifting circuitry.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio Signal Routing
  • Test Equipment
  • Battery-Powered Applications

The MAX4511ESE+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for sophisticated electronic systems. With its robust design and versatile features, it is an excellent choice for engineers and designers looking to implement an efficient analog switch in their projects. Whether for industrial, communication, or consumer electronics, the MAX4511ESE+ offers a blend of performance and practicality that can help streamline your design process and enhance the overall functionality of your end product.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess