EN
  • EN
  • DE

MAX4506CSE+T

Part No MAX4506CSE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703925-MAX4506CSE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4506CSE+T CAD Model

Description

Maxim Integrated MAX4506CSE+T Analog Switch

The Maxim Integrated MAX4506CSE+T represents a pinnacle of innovation in the realm of analog switch technology. This precision, single-pole/double-throw (SPDT) analog switch is designed to operate within a wide voltage range of ±4.5V to ±20V or a single supply voltage between +9V to +36V, making it incredibly versatile for a variety of applications.

One of the standout features of the MAX4506CSE+T is its low on-resistance (R<sub>ON), which typically stands at 100Ω. This low on-resistance is matched by its flatness of just 10Ω over the specified signal range, ensuring minimal signal distortion and consistent performance across different voltages. Furthermore, the device boasts a high off-isolation of -75dB at 1MHz and a crosstalk of -83dB at 1MHz, providing excellent signal integrity and minimal noise interference.

The MAX4506CSE+T is designed with a low charge injection of 10pC, which reduces the amount of disturbance to the signal during switching, making it an ideal choice for precision applications. Additionally, the device has a fast switching speed with transition times of 250ns for turn-on and 145ns for turn-off, allowing for rapid signal routing.

Maxim Integrated has also ensured that the MAX4506CSE+T is TTL/CMOS-logic compatible, which simplifies the interface with digital systems. This compatibility, along with the extended temperature range from -40°C to +85°C, makes it suitable for use in both industrial and consumer electronics where reliability and robustness are crucial.

In terms of packaging, the MAX4506CSE+T comes in a 16-pin narrow SO package, which is both space-efficient and conducive to automated assembly processes. This packaging also contributes to its ease of integration into a wide array of circuit designs.

Overall, the Maxim Integrated MAX4506CSE+T analog switch is a high-performance solution for designers looking for a reliable and efficient way to route analog signals in their electronic systems. Whether it's for data acquisition systems, communication devices, or audio and video switching, the MAX4506CSE+T offers a combination of features that ensure minimal signal loss and high-speed operation.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess