EN
  • EN
  • DE

MAX4495ASD+

Part No MAX4495ASD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Power Amplifier R-R O/P ±5.5V Automotive 14-Pin SOIC N / IC OPAMP GP 5MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 3 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 200nA
Voltage - Input Offset 300μV
Operating Supply Current 770μA
Output Current per Channel 15mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786221-MAX4495ASD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4495
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4495ASD+ CAD Model

Description

Product Overview: MAX4495ASD+ from Maxim Integrated

The MAX4495ASD+ is a high-performance, low-power operational amplifier (op-amp) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This precision op-amp is ideal for a wide range of applications, including sensor interfaces, active filters, and portable instrumentation due to its compact size and excellent power efficiency.

Key Features

  • Low Voltage Operation: The MAX4495ASD+ operates from a single +2.5V to +5.5V power supply, making it suitable for battery-powered devices and other low-voltage applications.
  • High Output Drive Capability: Despite its small footprint, the device can drive 10kΩ and 100pF loads, which is a testament to its robust output stage.
  • Low Power Consumption: The op-amp features a quiescent current of just 750µA per amplifier, which is beneficial for extending battery life in portable devices.
  • Rail-to-Rail Output: It offers rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially useful in low-voltage applications.
  • High Slew Rate: With a slew rate of 1.2V/µs, the MAX4495ASD+ can handle fast signal transitions, allowing it to be used in high-speed signal conditioning circuits.

Applications

The versatility of the MAX4495ASD+ makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • Active Filters and Amplifiers
  • Medical Instruments
  • Audio and Video Signal Conditioning

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX4495ASD+ is no exception, featuring over-temperature and short-circuit protection. This operational amplifier is available in a 14-pin SOIC package, ensuring compatibility with standard surface-mount assembly processes.

With its combination of low power consumption, high output drive capability, and rail-to-rail performance, the MAX4495ASD+ is a smart choice for designers looking to optimize their analog circuitry without compromising on performance or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess