EN
  • EN
  • DE

MAX4484EUK

Part No MAX4484EUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703891-MAX4484EUK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4484EUK CAD Model

Description

The MAX4484EUK from Maxim Integrated is a high-performance operational amplifier designed to deliver low noise and low distortion characteristics while maintaining a wide bandwidth. This op amp is ideal for applications requiring high-fidelity signal processing, such as audio preamplifiers, active filters, and high-speed signal conditioning circuits.

Key Features:

  • Low Distortion: The MAX4484EUK offers a Total Harmonic Distortion plus Noise (THD+N) of 0.00035%, ensuring high-quality signal amplification with minimal signal degradation.
  • Wide Bandwidth: With a gain-bandwidth product of 200MHz, this op amp can handle a broad range of frequencies, making it suitable for high-speed applications.
  • Low Noise: A low input voltage noise density of 2.7nV/√Hz allows for clear signal amplification without significant noise addition, which is critical in sensitive audio and instrumentation applications.
  • Single-Supply Operation: The MAX4484EUK can operate from a single 5V supply, simplifying power supply design and reducing system complexity.
  • Rail-to-Rail Output: The op amp features rail-to-rail output capability, which maximizes the dynamic range when operating from low supply voltages.
  • SOT23 Packaging: Housed in a small SOT23 package, this op amp saves valuable board space and is suitable for space-constrained applications.

Applications:

  • Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • High-Speed Data Acquisition
  • Communication Systems

The MAX4484EUK operational amplifier is designed to meet the needs of engineers and designers who demand high precision and fidelity from their electronic components. With its exceptional performance parameters, the MAX4484EUK is a versatile component that enhances the performance of a wide array of electronic systems.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5336 $60.8696
26+ $4.5403 $118.0478
40+ $4.3994 $175.9760
55+ $4.2573 $234.1515
71+ $4.1153 $292.1863
94+ $3.6891 $346.7754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess