EN
  • EN
  • DE

MAX4502EUT

Part No MAX4502EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703918-MAX4502EUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4502EUT CAD Model

Description

Maxim Integrated MAX4502EUT Analog Switch

The Maxim Integrated MAX4502EUT is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch designed to provide high-performance switching solutions for a wide array of applications. This component is part of Maxim's commitment to delivering high-quality and reliable integrated circuits that cater to the demanding needs of modern electronic systems.

Constructed with Maxim’s advanced silicon-gate process, the MAX4502EUT offers a combination of low power consumption and high switching speeds, making it an ideal choice for portable battery-powered devices. The switch operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, providing flexibility in various power environments.

One of the key features of the MAX4502EUT is its low on-resistance (RON), typically 100 ohms, which remains flat over the specified signal range and minimizes distortion in precision applications. This characteristic, coupled with its low charge injection, ensures that the switch can handle analog signals with minimal alteration, preserving signal integrity and reducing noise in the system.

The device also boasts a high off-isolation of -65dB at 1MHz, which prevents crosstalk between channels when the switch is in the off position. Additionally, the MAX4502EUT features fast switching times, with turn-on and turn-off times typically less than 150ns, thereby enabling rapid signal routing and reducing transition errors.

For applications that require precise control, the MAX4502EUT offers TTL/CMOS-logic-compatible control inputs, which simplify the interface with microcontrollers and digital logic. The device comes in a compact SOT23-6 package, making it suitable for space-constrained applications such as handheld devices, audio and video signal routing, data acquisition systems, and communication devices.

In summary, the Maxim Integrated MAX4502EUT analog switch is a high-performance, versatile solution for designers looking to incorporate reliable switching capabilities into their electronic designs. With its low on-resistance, fast switching times, and compatibility with various power supplies, this component is poised to deliver excellent performance in a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9522 $64.7610
11+ $10.6272 $116.8992
17+ $10.2957 $175.0269
24+ $9.9630 $239.1120
30+ $9.6315 $288.9450
41+ $8.6348 $354.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess