EN
  • EN
  • DE

MAX4469EKA-T

Part No MAX4469EKA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO STER AB SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 2.4 V to 5.5 V
Features Microphone
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Dimension SOT-23-8
Win Source Part Number 073598-MAX4469EKA-T
Ultra Librarian 3D Model Ultra Librarian MAX4469EKA-T CAD Model

Description

Maxim Integrated MAX4469EKA-T Microphone Amplifier

The MAX4469EKA-T from Maxim Integrated is a high-performance, low-power microphone amplifier designed for a variety of applications that require audio signal amplification. This compact, highly integrated device is ideal for portable electronic devices due to its small size and low power consumption. The MAX4469EKA-T is housed in a tiny 8-pin SOT23 package, making it suitable for space-constrained applications.

With its wide supply voltage range of 2.4V to 5.5V, the MAX4469EKA-T provides designers with the flexibility to use it in systems with different power requirements. The device features a programmable gain set by external resistors, allowing customization for specific application needs. The amplifier's gain bandwidth product is 1MHz, and it offers a THD+N (Total Harmonic Distortion plus Noise) of 0.01%, ensuring high-fidelity audio amplification.

The MAX4469EKA-T also boasts a low input-referred noise density of 8nV/√Hz, which makes it an excellent choice for applications demanding high-quality audio with minimal background noise. Its excellent power-supply rejection ratio (PSRR) helps to maintain signal integrity by minimizing the effects of supply voltage variations on the audio output.

With its low quiescent current of just 600µA, the MAX4469EKA-T is optimized for battery-powered devices where energy efficiency is paramount. Additionally, the device features a shutdown mode that reduces the supply current to 0.1µA, further conserving power when the amplifier is not in use.

The MAX4469EKA-T is not only suitable for microphone amplification but can also be used in line-level audio applications. Its robust design includes an output short-circuit protection and thermal overload protection, ensuring reliable operation under a wide range of conditions.

In summary, Maxim Integrated's MAX4469EKA-T is a versatile, high-quality microphone amplifier that offers designers the performance, flexibility, and reliability needed for today's audio applications. Whether it's for smartphones, tablet computers, digital cameras, or other portable devices, the MAX4469EKA-T stands out as a top choice for integrating audio amplification functionality.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess