EN
  • EN
  • DE

MAX4453ESA+T

Part No MAX4453ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 95 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 800nA
Voltage - Input Offset 400μV
Operating Supply Current 620μA
Output Current per Channel 22mA
Dual Supply Voltage (±) 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 703858-MAX4453ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4453
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4453ESA+T CAD Model

Description

Maxim Integrated's MAX4453ESA+T: High-Speed, Low-Distortion, Closed-Loop Buffer

The MAX4453ESA+T from Maxim Integrated is a high-performance, closed-loop buffer that is designed to deliver high-speed and low-distortion signal processing capabilities. This precision amplifier is housed in a compact 8-pin NSOIC package, making it an ideal choice for space-constrained applications that require high-quality signal amplification.

With a wide bandwidth of 180MHz and a slew rate of 600V/µs, the MAX4453ESA+T is perfect for driving high-speed analog-to-digital converters (ADCs), buffering digital-to-analog converters (DACs), and handling video signal processing tasks. This makes it a versatile component for a range of applications, including communication systems, imaging equipment, and any other systems that demand fast and accurate signal handling.

One of the standout features of the MAX4453ESA+T is its low harmonic distortion, which ensures that the signal integrity is maintained even at high frequencies. This low distortion, combined with a low differential gain and phase error, makes the MAX4453ESA+T an excellent choice for professional video and broadcast equipment where maintaining the purity of the signal is paramount.

The device operates from a single +3.3V to +5V supply, providing design flexibility and making it compatible with a variety of digital systems. Additionally, the MAX4453ESA+T offers a disable feature that reduces power consumption when the device is not in use, contributing to energy-efficient designs.

For applications that require robust performance in harsh environments, the MAX4453ESA+T is specified for operation over the extended -40°C to +85°C temperature range. This reliability, combined with Maxim Integrated's commitment to quality, ensures that the MAX4453ESA+T will perform consistently across a range of conditions.

In summary, the MAX4453ESA+T is a high-speed, low-distortion buffer that offers excellent performance for demanding applications. Its compact size, high bandwidth, and energy-efficient operation make it a smart choice for designers looking to improve signal fidelity in their next project.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess