EN
  • EN
  • DE

MAX4445ESE+

Part No MAX4445ESE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC LINE RCVR DIFF-SGL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Receiver
Number of Circuits 1
-3db Bandwidth 550MHz
Slew Rate 3800 V/μs
Operating Supply Current 41mA
Channel Output Current 120mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 144301-MAX4445ESE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4445ESE+ CAD Model

Description

Maxim Integrated MAX4445ESE+ High-Speed Differential Line Driver

The MAX4445ESE+ from Maxim Integrated is a state-of-the-art, high-speed differential line driver designed for high-performance applications requiring fast data transmission with minimal distortion and high signal integrity. This device is particularly well-suited for driving twisted-pair or coaxial cables in communication systems, networking equipment, and high-speed data interfaces.

This line driver operates from a single +3.3V supply and is capable of delivering high-speed data rates, making it an ideal solution for gigabit Ethernet, fiber channel, and other high-speed serial communication protocols. The MAX4445ESE+ features low distortion and excellent signal-to-noise performance, which ensures that the integrity of the transmitted data is maintained over long cable runs and through challenging electromagnetic environments.

The device comes in a compact 16-pin SOIC package, allowing for a space-efficient design in your circuit board layouts. It boasts a wide -3dB bandwidth of 650MHz, which provides ample bandwidth for most high-speed differential signaling applications. Additionally, the MAX4445ESE+ offers a fast slew rate of 2000V/μs, further enhancing its capability to handle high-speed signals without degradation.

For ease of integration into various designs, the MAX4445ESE+ features internally fixed gain settings, eliminating the need for external gain-setting resistors. This simplifies the design and reduces the component count, which can be crucial in space-constrained applications. The device also includes integrated output short-circuit protection, adding a layer of safety for the device and the system it is part of.

With its exceptional performance and reliability, the MAX4445ESE+ from Maxim Integrated is the go-to choice for engineers and designers looking to implement a high-speed differential line driver in their systems. Whether it's for data centers, telecommunications, or high-speed video applications, this line driver will deliver the performance needed to maintain signal fidelity and ensure seamless data transmission.

Key features of the MAX4445ESE+ include:

  • Single +3.3V supply operation
  • 650MHz -3dB bandwidth
  • 2000V/μs slew rate
  • Low distortion
  • High signal-to-noise ratio
  • Compact 16-pin SOIC package
  • Integrated short-circuit protection

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,562 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess