Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Elantec
Package Bulk
Product Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 200 MHz
Slew Rate 700V/µs
Current - Supply 16 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) ±5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 118093-EL2070CS
Ultra Librarian 3D Model Ultra Librarian EL2070CS CAD Model

Description

EL2070CS Overview

The EL2070CS is a surface-mount variant of the EL2070 series, renowned for its high-speed operational capability. Housed in a compact SOIC package, it provides ease of integration while maintaining robust performance metrics.

Applications

  • Modern telecommunications systems
  • High-performance audio equipment
  • Motor control circuits
  • Test and measurement equipment
  • Signal conditioning circuits

Features and Benefits

  • Surface-mount design: Facilitates compact circuit layouts
  • Exceptional bandwidth: Supports diverse high-speed applications
  • Reduced distortion: Ensures clarity in signal processing tasks
  • High input impedance: Minimizes loading effects
  • Streamlined assembly in SOIC format

With its ability to deliver reliable and accurate performance in a small footprint, the EL2070CS is perfect for engineers focused on space-efficient, high-performance circuit solutions.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $3.2766
ECAD model for NJM2581M-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2272V
NJR Corporation/NJRC
IC VIDEO AMP DUAL W/DRIVER 8-DIP
Lowest to $1.0918
ECAD model for NJM2268D
Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $810.0655
ECAD model for PA119CE
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2267V-TE1-#ZZZB
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
Texas Instruments
IC HS VIDEO OP AMP 10-MSOP
Lowest to $4.7740
ECAD model for OPA2355DGSA/250
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)
Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention