EN
  • EN
  • DE
  • IT

MAX4031EEUD+

Part No MAX4031EEUD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP TRPL 144MHZ 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications General
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 144MHz
SR - Slew Rate 115 V/μs
Operating Supply Current 12mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 703504-MAX4031EEUD+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4031EEUD+ CAD Model

Description

Maxim Integrated MAX4031EEUD+ Low-Power, Single-Supply Op-Amp

The Maxim Integrated MAX4031EEUD+ represents a high-quality operational amplifier (op-amp) designed for a broad range of applications where low power consumption and single-supply operation are critical. This precision op-amp is well-suited for battery-powered devices, portable equipment, and other applications where efficiency is paramount.

The MAX4031EEUD+ operates from a single +2.5V to +5.5V supply, making it an excellent choice for systems that require a compact power design. With its low supply current of just 21µA, this op-amp minimizes the drain on power sources, thereby extending the operational life of battery-powered applications.

Featuring a wide bandwidth of 500kHz and a slew rate of 0.2V/µs, the MAX4031EEUD+ is capable of handling a range of signal processing tasks with ease. Its rail-to-rail output stage ensures maximum dynamic range, which is especially beneficial in low-voltage applications. The input common-mode voltage range includes ground, allowing for direct sensing near ground, which is ideal for single-supply operations.

The MAX4031EEUD+ also boasts a low input bias current of 1pA, which is essential for high-impedance sensor applications and precision integrators. The low input offset voltage of 500µV ensures accuracy in measurement and control systems.

Encased in a compact TSSOP-14 package, the MAX4031EEUD+ is designed with space-saving in mind, without compromising on performance. This makes it a versatile component for designing in space-constrained environments such as wearables and handheld devices.

Whether it's for amplifying low-level signals, buffering ADC inputs, or driving analog inputs in microcontrollers, the MAX4031EEUD+ is a reliable and efficient choice. Its combination of low power consumption, single-supply operation, and high precision attributes make it a valuable addition to any electronic system requiring a high-performance op-amp.

Maxim Integrated's commitment to quality ensures that the MAX4031EEUD+ meets the stringent requirements of modern electronic designs, providing designers with a flexible and power-efficient solution for their operational amplifier needs.

You May Also Be Interested in

Analog Devices Inc.
IC OP AMP
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6974 $74.0922
6+ $20.2645 $121.5870
9+ $19.6315 $176.6835
13+ $18.9974 $246.9662
16+ $18.3645 $293.8320
22+ $16.4645 $362.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess