Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Intersil
Package Tube
Product Status Obsolete
Number of Circuits 1
-3db Bandwidth 900 MHz
Slew Rate 1927V/µs
Current - Supply 17 mA
Current - Output / Channel 180 mA
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 97 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 163466-ISL59441IAZ
Ultra Librarian 3D Model Ultra Librarian ISL59441IAZ CAD Model

Description

The 163466-ISL59441IAZ is an integrated circuit belonging to the video amplifiers category.

  • Category: video amplifiers
  • Applications: video amplifier and module applications
  • -3db Bandwidth: 900 MHz
  • Slew Rate: 1927V/µs
  • Supply Current: 17 mA
  • Output Current: 180 mA
  • Package: surface mount
  • Status: obsolete

You May Also Be Interested in

NJR Corporation/NJRC
IC VIDEO AMP DUAL W/DVR 8-DMP
Lowest to $1.7594
ECAD model for NJM2267M
NJR Corporation/NJRC
Lowest to $3.2766
ECAD model for NJM2581M-TE1
Texas Instruments
IC VIDEO BUFFER AMP TRPL 16SSOP
Lowest to $9.6767
ECAD model for OPA3692IDBQRG4
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Texas Instruments
IC DC RESTORATION CIRCUIT 14SOIC
Lowest to $20.8397
ECAD model for OPA615IDR
Texas Instruments
IC HS VIDEO OP AMP 10-MSOP
Lowest to $4.7740
ECAD model for OPA2355DGSA/250
NJR Corporation/NJRC
Lowest to $5.4965
ECAD model for NJM2267M-TE1-#ZZZB
Texas Instruments
IC OPAMP CMOS 200MHZ TRP 14TSSOP
Lowest to $7.0204
ECAD model for OPA3355EA/2K5
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention