EN
  • EN
  • DE
  • IT

MAX4429ESA+T

Part No MAX4429ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRV SGL 6A HS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068390-MAX4429ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4429ESA+T CAD Model

Description

Maxim Integrated MAX4429ESA+T MOSFET Driver

The MAX4429ESA+T from Maxim Integrated is a high-speed, single-channel MOSFET driver designed to operate with a supply voltage range of 4.5V to 18V. This driver is capable of delivering peak currents up to 6A, making it an excellent choice for driving large capacitive loads with high efficiency. The MAX4429ESA+T comes in a compact 8-pin SOIC package, ensuring a minimal footprint on PCB layouts.

This MOSFET driver features a low propagation delay typically under 30ns, which enables fast switching speeds for high-frequency applications. The driver's high peak current and low output impedance help to reduce switching times for MOSFETs, thereby minimizing power loss and improving overall system performance.

The MAX4429ESA+T is designed with latch-up protection, which safeguards the device against high current spikes that can occur during operation. Additionally, it includes an under-voltage lockout (UVLO) feature that ensures the driver operates only when the supply voltage is within an acceptable range, preventing damage to the MOSFET and ensuring reliable operation.

One of the key advantages of the MAX4429ESA+T is its ability to interface easily with logic signals. The input is compatible with standard TTL and CMOS levels, even when powered by a 5V supply. This makes it versatile for integration into various digital control systems without the need for level-shifting circuitry.

Applications for the MAX4429ESA+T are diverse and include motor control, switch-mode power supplies, power MOSFET gate drivers, and other high-speed, high-current switching applications. Its robust design and protection features make it suitable for demanding environments where reliability and performance are critical.

In summary, the Maxim Integrated MAX4429ESA+T is a powerful, high-speed MOSFET driver that offers a combination of performance, efficiency, and compact size. It is an ideal choice for designers looking to improve the switching performance of their power management systems while maintaining a small form factor.

You May Also Be Interested in

Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3104 $50.4832
20+ $5.1778 $103.5560
30+ $5.0160 $150.4800
42+ $4.8542 $203.8764
54+ $4.6924 $253.3896
72+ $4.2070 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess