EN
  • EN
  • DE

MAX44246AUA

Part No MAX44246AUA
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829811-MAX44246AUA
Ultra Librarian 3D Model Ultra Librarian MAX44246AUA CAD Model

Description

Maxim Integrated MAX44246AUA Precision Op-Amp

The MAX44246AUA from Maxim Integrated is a high-precision operational amplifier (op-amp) that offers an exceptional balance of low noise and low input bias currents with high speed and dynamic performance. This device is designed to cater to a wide range of applications, including sensor interfaces, medical instrumentation, precision filters, and professional audio equipment.

Encased in a compact 8-pin µMAX package, the MAX44246AUA boasts a low offset voltage of just 45µV (max) and an ultra-low input bias current of 1pA, making it an ideal choice for applications requiring high accuracy and precision. Additionally, its rail-to-rail output stage ensures compatibility with single-supply operations and maximizes dynamic range, which is particularly beneficial in low-voltage applications.

With a wide supply voltage range from 2.7V to 5.5V, the MAX44246AUA provides designers with the flexibility to use it in various circuits without the need for additional power supply configurations. Its quiescent current is also remarkably low at 1.15mA per amplifier, which helps in reducing power consumption, thereby extending battery life in portable devices.

The MAX44246AUA features a high gain-bandwidth product of 10MHz and a slew rate of 10V/µs, which allows it to handle high-speed signals and swift changes in input levels effectively. This makes the op-amp suitable for high-performance filtering applications and fast signal conditioning circuits.

The device includes integrated EMI filtering inputs, which minimize the effects of high-frequency interference, ensuring stable performance in environments with significant electromagnetic disturbances. For added convenience, the MAX44246AUA is fully specified over the -40°C to +125°C temperature range, providing reliable operation across a broad spectrum of temperature conditions.

Overall, the MAX44246AUA from Maxim Integrated is a versatile and robust op-amp that offers a perfect blend of features for demanding precision applications. Its low-noise characteristics, coupled with high-speed performance and power efficiency, make it a top choice for engineers and designers looking for a high-quality amplification solution.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3489 $53.9560
95+ $1.1068 $105.1460
140+ $1.0723 $150.1220
195+ $1.0377 $202.3515
250+ $1.0031 $250.7750
335+ $0.8993 $301.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess