EN
  • EN
  • DE

BDCN-17-25+

Part No BDCN-17-25+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 824MHZ-2.525GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 824MHz ~ 2.525GHz
Coupling Factor 18.3 ± 0.6dB
Applications CDMA, PCS, DCS
Power - Max 16W
Return Loss 30.6dB
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 819267-BDCN-17-25+
Ultra Librarian 3D Model Ultra Librarian BDCN-17-25+ CAD Model

Description

The 819267-BDCN-17-25+ is an RF directional coupler designed for use in CDMA, PCS, and DCS applications.

  • Frequency Range: 824MHz to 2.525GHz
  • Coupling Factor: 18.3 ± 0.6dB
  • Return Loss: 30.6dB
  • Maximum Power: 16W
  • Package: 6-SMD, no lead
  • Packaging: Tape and reel
  • Standard Package: 3,000 pcs
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
COUPLER DIRECTIONAL AGSM-GSM/TX
Need more? Email Us
TDK Corporation
COUPLER DIRECTIONAL DCS/TX
Need more? Email Us
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
Anaren
Lowest to $1.7648
TDK Corporation
DIRECTIONAL COUPLER 2.4GHZ
Lowest to $0.1737
TDK Corporation
DIRECTIONAL COUPLER 700-2700MHZ
Lowest to $0.1623
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3885 $51.1080
20+ $5.2419 $104.8380
30+ $5.0781 $152.3430
41+ $4.9143 $201.4863
53+ $4.7504 $251.7712
71+ $4.2590 $302.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,587 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess