EN
  • EN
  • DE

MAX44242AKA+T

Part No MAX44242AKA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Operational Amplifiers - Op Amps 20V, Low Input Bias Current, Low-Noise Dual Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Common Mode Rejection Ratio 94 dB
Contact Plating Tin
Gain Bandwidth Product 10 MHz
Input Bias Current 20 fA
Input Offset Voltage (Vos) 50 µV
Max Dual Supply Voltage 10 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 408.2 mW
Max Supply Voltage 20 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Amplifiers 2
Number of Circuits 2
Number of Pins 8
Operating Supply Current 1.2 mA
Output Current per Channel 95 mA
Packaging Tape & Reel (TR)
RoHS Compliant
Slew Rate 8 V/µs
Voltage Gain 145 dB
Win Source Part Number 971923-MAX44242AKA+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX44242AKA+T CAD Model

Description

Maxim Integrated MAX44242AKA+T Precision Op-Amp

The MAX44242AKA+T from Maxim Integrated is a high-precision operational amplifier that offers an optimal balance of low noise, low input bias current, and low power consumption. This makes it an excellent choice for a wide range of applications, including sensor interfaces, medical equipment, and industrial process controls.

With its precision specifications, the MAX44242AKA+T features a maximum offset voltage of just 45µV and an ultra-low offset drift of 0.5µV/°C, ensuring accuracy and stability across a wide temperature range. The device operates from a single supply voltage of 2.7V to 5.5V or a dual supply of ±1.35V to ±2.75V, providing design flexibility.

The op-amp's low input bias current of 1pA (typical) is especially beneficial for applications requiring high input impedance. Additionally, the low noise density of 8.5nV/√Hz at 1kHz minimizes signal distortion and enhances signal fidelity, which is critical in high-performance audio and instrumentation applications.

Another key feature of the MAX44242AKA+T is its power-saving capabilities. With a quiescent current of just 750µA (typical) per amplifier, it is suitable for battery-powered devices and energy-efficient systems. The device also includes a power-on reset feature, which ensures that the output is in a known state during power-up sequences.

The MAX44242AKA+T comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its enhanced ESD protection and specified operation over the -40°C to +125°C temperature range make it a robust choice for challenging environments.

Overall, the MAX44242AKA+T operational amplifier stands out for its precision, low power consumption, and versatility, making it a go-to component for engineers looking to optimize their designs for performance and efficiency.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6435 $57.5225
75+ $1.3486 $101.1450
115+ $1.3064 $150.2360
160+ $1.2643 $202.2880
205+ $1.2221 $250.5305
275+ $1.0957 $301.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,739 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess