EN
  • EN
  • DE

MAX4420MJA/883B

Part No MAX4420MJA/883B
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8CDIP / Low-Side Gate Driver IC Non-Inverting 8-CERDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series Military, MIL-STD-883
Package Tube
Product Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number MAX4420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356804-MAX4420MJA/883B
Ultra Librarian 3D Model Ultra Librarian MAX4420MJA/883B CAD Model

Description

Maxim Integrated MAX4420MJA/883B High-Speed MOSFET Driver

The MAX4420MJA/883B is a high-performance, single-channel MOSFET driver from Maxim Integrated, designed to provide fast switching speeds for power MOSFETs and IGBTs. This robust driver is capable of delivering peak currents up to 6A, making it an ideal choice for high-speed applications such as switching power supplies, motor controllers, and pulse-width modulation (PWM) circuits.

With its industry-standard 8-pin CERDIP package, the MAX4420MJA/883B offers a compact solution for systems where space is at a premium. The driver operates from a single 4.5V to 18V supply, providing designers with flexibility in various supply voltage applications. Its low input current requirements allow direct interfacing with CMOS or LSTTL logic, ensuring seamless integration with digital control circuits.

The device features a fast propagation delay of typically 25ns, which minimizes transition times and reduces power dissipation during switching events. Additionally, the MAX4420MJA/883B is designed with protection features such as latch-up immunity and an output that can withstand negative voltage transients, enhancing the reliability and longevity of the end application.

Key Features:

  • High Peak Output Current: 6A
  • Wide Supply Voltage Range: 4.5V to 18V
  • Fast Propagation Delays: 25ns typical
  • Low Input Current: Compatible with CMOS and LSTTL
  • Latch-Up Immunity
  • Negative Output Voltage Transient Protection
  • Industry-Standard 8-Pin CERDIP Package

Applications for the MAX4420MJA/883B include high-speed switching in power conversion and management systems, driving power MOSFETs in H-bridge configurations for motor control, and as a high-current buffer or driver for pulse generators and other high-speed digital circuits.

Maxim Integrated's commitment to quality ensures that the MAX4420MJA/883B meets the stringent requirements of military-grade components. Its robustness and reliability make it an excellent choice for mission-critical applications where performance and durability are paramount.

Overall, the MAX4420MJA/883B MOSFET driver combines high-speed operation, ease of use, and reliability, making it a versatile component for designers looking to optimize the performance of their power switching applications.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess