EN
  • EN
  • DE

MAX4420CPA+

Part No MAX4420CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description 600V Current Sensing Single Channel Driver with Gate Drive Range of 12V - 20V an
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Element Configuration Single
Fall Time 25 ns
Height 4.45 mm
Lead Free Yes
Length 9.91 mm
Maximum Operating Temperature 70 °C
Max Output Current 6 A
Max Power Dissipation 727 mW
Max Supply Current 1.5 mA
Max Supply Voltage 18 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 450 µA
Number of Channels 1
Number of Circuits 1
Number of Drivers 1
Number of Outputs 1
Number of Pins 8
Output Current 6 A
Radiation Hardening No
REACH SVHC Unknown
Rise Time 25 ns
RoHS Compliant
Width 7.87 mm
Win Source Part Number 1075378-MAX4420CPA+
Categories PMIC - Gate Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4420CPA+ CAD Model

Description

Maxim Integrated MAX4420CPA+ High-Speed MOSFET Driver

The MAX4420CPA+ from Maxim Integrated is a high-speed, single-channel MOSFET driver designed to translate TTL or CMOS input logic levels to a high-current output with minimal delay. This robust driver is an ideal choice for driving capacitive loads, such as the gates of power MOSFETs, with efficiency and speed.

Key Features

  • High Peak Output Current: Capable of delivering a peak output current of up to 6A, the MAX4420CPA+ ensures that even large capacitive loads can be driven rapidly, making it suitable for high-speed switching applications.
  • Low Propagation Delay: With a propagation delay typically under 50ns, this driver maintains signal fidelity by ensuring swift and accurate transitions, minimizing the switching losses in power conversion applications.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5V to 18V, the MAX4420CPA+ accommodates various logic levels and provides design flexibility in a multitude of circuit configurations.
  • Latched Outputs: The inclusion of latched outputs protects against glitches and ensures stable operation, which is crucial in sensitive applications where accidental triggering could lead to damage or inefficiency.
  • High-Speed Operation: Designed for high-speed applications, this driver is capable of handling switching frequencies in the MHz range, making it an excellent choice for high-frequency power supplies and converters.

Applications

The MAX4420CPA+ is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Power amplifiers
  • Class D audio amplifiers

Package and Reliability

The device is offered in an 8-pin PDIP package, making it easy to integrate into both prototyping environments and finished product designs. Its robust construction ensures reliable operation even in challenging conditions, and its industry-standard footprint allows for easy replacement or upgrades in existing systems.

Overall, the MAX4420CPA+ is a high-performance solution for driving power MOSFETs and other high-capacitive loads, combining speed, power, and reliability to meet the demands of modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess