Products specifications Report Issue?

Category Sensors, Transducers>Color Sensors - Industrial
Mfr Sharp Microelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Output Voltage, CMYK
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 12mA @ 5V
Temperature Range - Operating 0°C ~ 60°C
Package / Case Box
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 3,000
Win Source Part Number 1060967-GP2Y40010K0F
Ultra Librarian 3D Model Ultra Librarian GP2Y40010K0F CAD Model

Description

The GP2Y40010K0F color sensor is a high-quality product designed for use in various industrial applications.

  • Package: Tape & Reel (TR)
  • Standard Package: 3,000
  • Output: Voltage, CMYK
  • Maximum Current: 12mA @ 5V
  • Voltage Supply: 4.5 V ~ 5.5 V
  • Temperature Range: 0°C ~ 60°C
  • Status: Obsolete
  • Alternative Parts: Cross-reference
  • Application: Suitable for various electronic devices that require a color sensor for industrial applications

You May Also Be Interested in

Omron
ANALOG COLOR PES GENERAL
Need more? Email Us
ECAD model for E3MC-Y81 2M
ams
IC COLOR SENSOR LIGHT-VOLT 4-DFN / RGB IC 6-Pin DFN EP
Need more? Email Us
ECAD model for TCS3103FN
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
ECAD model for E3M-VG12
ams
IC COLOR SENSOR DGTL 6CHIPSCALE
Lowest to $72.7273
ECAD model for TCS3414CS
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
ECAD model for E3MC-MX41
Omron
ANALOG COLOR SENSOR
Need more? Email Us
ECAD model for E3MC-A81
Everlight Electronics Co Ltd
SMD COLOR LIGHT SENSOR (GREEN)
Need more? Email Us
ECAD model for EACLSST3227A1
ams
CLR LIGHT/DIGITAL CNVRTR
Lowest to $4.8534
ECAD model for TCS37727FN
ams
Color Light-to-Digital Converter
Lowest to $1.4631
ECAD model for TCS34903FN

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention