Products specifications

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819332-BH7673G
Ultra Librarian 3D Model Ultra Librarian BH7673G CAD Model

Description

The BH7673G is a video amplifier module produced by Rohm Semiconductor. This device is specifically designed to amplify and condition video signals in a variety of applications. It is intended to provide a clean and enhanced video output signal, making it suitable for systems where video quality is paramount.

Applications:

  • Digital televisions (DTV): Used in the video processing stages to amplify and condition the video signal before display.
  • Blu-ray players: Employed to enhance the video output quality for high-definition playback.
  • Gaming consoles: Integrated to provide improved video signal clarity and resolution.
  • Video surveillance systems: Utilized to amplify and improve the quality of video signals from security cameras.
  • Automotive display systems: Applied in car entertainment and navigation systems to boost video signal strength and clarity.

Features:

  • High gain bandwidth: Provides ample bandwidth to support high-resolution video signals.
  • Low power consumption: Minimizes power usage, making it suitable for portable and energy-efficient devices.
  • Integrated input clamp: Prevents signal overshoots, protecting the device and improving signal integrity.
  • Internal LPF (Low Pass Filter): Reduces noise and artifacts in the video signal.
  • Compact package: Small footprint allows for easy integration into space-constrained designs.
  • Stable performance: Designed for consistent and reliable operation across a range of temperatures.

Benefits:

  • Enhanced video quality: Provides a sharper and clearer video output signal.
  • Improved signal integrity: Reduces noise and distortion in the video signal.
  • Reduced power consumption: Contributes to longer battery life in portable devices.
  • Simplified design: Integrated features reduce the need for external components.
  • Compact solution: Allows for integration into small and lightweight devices.
  • Reliable performance: Ensures consistent and stable video output across various operating conditions.

Additional Details:

The BH7673G typically operates on a single power supply voltage, and its gain is optimized for various video signal levels. The device incorporates internal compensation to ensure stability and minimize external components. The product datasheet provides detailed information on electrical characteristics, thermal considerations, and package dimensions. The pinout configuration and recommended PCB layout guidelines are essential for proper implementation. Additionally, the datasheet specifies the device's performance metrics, such as gain, bandwidth, and noise figure, which are important for system design and optimization.

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Texas Instruments
IC WDBND VIDEO BUFF AMP SOT23-6
Lowest to $2.8160
ECAD model for OPA692ID
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2267V-TE1-#ZZZB
Texas Instruments
IC AMP CURRENT FEEDBACK SOT23-6 / Wideband Video Op Amp; Single, Single with Shutdown and Quad
Lowest to $6.5667
ECAD model for LMH6720MF/NOPB
Analog Devices Inc.
IC AMP VIDEO 24SMT
Need more? Email Us
ECAD model for HMC813LC4B
Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $810.0655
ECAD model for PA119CE
NJR Corporation/NJRC
Video Amp Single ±8V 8-Pin SSOP T/R
Need more? Email Us
ECAD model for NJM592V8-TE1
NJR Corporation/NJRC
Lowest to $2.4914
ECAD model for NJM2538V-TE2
Texas Instruments
IC OP AMP CMOS RRO VIDEO SC70-6
Lowest to $0.7182
ECAD model for OPA360AIDCKT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3390 $57.6300
405+ $0.2782 $112.6710
625+ $0.2695 $168.4375
860+ $0.2607 $224.2020
1,115+ $0.2521 $281.0915
1,490+ $0.2260 $336.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,513 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention