EN
  • EN
  • DE

MAX4394ESD+

Part No MAX4394ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP R-R 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 85MHz
Slew Rate 500 V/μs
Operating Supply Current 6mA
Channel Output Current 95mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 134092-MAX4394ESD+
Ultra Librarian 3D Model Ultra Librarian MAX4394ESD+ CAD Model

Description

Maxim Integrated's MAX4394ESD+ Operational Amplifier

The MAX4394ESD+ is a high-performance operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This op-amp is part of Maxim's precision operational amplifiers, which are known for their low noise, low distortion, and high-speed capabilities, making them ideal for a wide range of applications.

Key Features

  • Low Voltage Operation: The MAX4394ESD+ operates at a single supply voltage range of 2.7V to 5.5V, making it suitable for battery-powered devices and other low-voltage applications.
  • High Speed: With a slew rate of 10V/μs and a gain-bandwidth product of 10MHz, this op-amp is capable of handling fast signal transitions, which is crucial for high-speed signal processing.
  • Rail-to-Rail Output: It provides a rail-to-rail output swing, which maximizes the dynamic range and is particularly beneficial when operating at lower supply voltages.
  • Low Power Consumption: It is designed for low power consumption, drawing just 1.35mA of quiescent current, which helps to extend battery life in portable applications.
  • Low Distortion: The MAX4394ESD+ offers low total harmonic distortion (THD), which is essential for audio applications and other precision signal processing tasks.

Applications

The versatile nature of the MAX4394ESD+ makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • Audio signal processing
  • Active filters and amplifiers
  • Data acquisition systems
  • Analog-to-digital converter (ADC) buffer

Package and Reliability

The MAX4394ESD+ is offered in a compact 14-pin SOIC package, which is designed to meet the space constraints of modern electronic devices. Its robust design ensures reliable performance over a wide temperature range, making it a dependable choice for industrial and commercial applications.

Overall, Maxim Integrated's MAX4394ESD+ operational amplifier is an exceptional component that combines efficiency, precision, and versatility, catering to the demands of engineers and designers in a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess