EN
  • EN
  • DE

MAX4380EUT+T

Part No MAX4380EUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Features Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX4380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAX4380EUT+TTR, MAX4380EUT+T-ND, MAX4380EUT+TCT, MAX4380EUT+TDKR, MAX4380EUTT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881783-MAX4380EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX4380EUT+T CAD Model

Description

Product Overview: MAX4380EUT+T from Maxim Integrated

The MAX4380EUT+T is a high-performance, low-power operational amplifier (op-amp) designed by Maxim Integrated, a leader in analog innovation and integration. This op-amp is part of a family of ultra-small, low-cost amplifiers that are optimized for video and other high-speed signal processing applications. Its compact SOT23-6 package makes it an excellent choice for space-constrained applications.

Key Features

  • High-Speed Performance: The MAX4380EUT+T offers a high slew rate and bandwidth, making it suitable for video signal processing and other high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, it maintains low power consumption, which is crucial for portable and battery-operated devices.
  • Rail-to-Rail Outputs: This feature allows for maximum dynamic range, which is particularly beneficial in low-voltage operations.
  • Single-Supply Operation: The device can operate from a single +2.5V to +5.5V supply, simplifying power supply design.
  • Disable Feature: It includes a disable feature that reduces power consumption when the amplifier is not in use.

Applications

The versatility of the MAX4380EUT+T extends to a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered equipment
  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • ADC buffer amplifiers
  • Communications devices
  • Test and measurement equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4380EUT+T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

Overall, the MAX4380EUT+T operational amplifier is a testament to Maxim Integrated's dedication to providing advanced solutions for high-speed signal processing. Its combination of speed, power efficiency, and compact form factor make it an ideal choice for engineers looking to optimize their designs without compromising on performance.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess