EN
  • EN
  • DE

SI8922AD-IS4R

Part No SI8922AD-IS4R
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Amplifiers - Special Purpose
Description POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Type Isolation
Applications Automotive, Inverters, Power Supplies, UPS
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number SI8922
Standard Package 1,250
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342596-SI8922AD-IS4R
Ultra Librarian 3D Model Ultra Librarian SI8922AD-IS4R CAD Model

Description

The SI8922AD-IS4R is an isolation amplifier from Skyworks Solutions Inc.

  • Applications: Automotive, Inverters, Power Supplies, and UPS
  • Mounting: Surface Mount
  • Package: 8-SOIC (0.295 inches, 7.50mm width)
  • ECCN: EAR99 compliant
  • REACH: Unaffected by REACH regulations
  • HTSUS: 8542.39.0001 compliant
  • Base Product Number: SI8922

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess