EN
  • EN
  • DE
  • IT

MAX4373FESA

Part No MAX4373FESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8SOIC / Low-Cost, Micropower, High-Side Current-Sense Amplifier  Comparator  Reference ICs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX4373
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810978-MAX4373FESA
Ultra Librarian 3D Model Ultra Librarian MAX4373FESA CAD Model

Description

MAX4373FESA - High-Side Current-Sense Amplifier

The MAX4373FESA from Maxim Integrated is a high-accuracy, low-cost, high-side current-sense amplifier that is designed to monitor battery or power supply current in portable devices, notebook computers, and other battery-operated equipment. This high-side current-sense amplifier offers a simple and efficient solution for applications where precise current measurement is crucial.

Key Features:

  • High-Side Sensing: The device measures the current on the high side of the load, allowing for detection of ground faults and providing a safer means of current sensing without interrupting the ground path.
  • Wide Input Voltage Range: Capable of operating over a wide input voltage range from 2.7V to 28V, the MAX4373FESA is versatile for use in a variety of systems.
  • Low Quiescent Current: With a low quiescent current, this amplifier is suitable for power-sensitive applications, helping to extend battery life.
  • High Accuracy: The MAX4373FESA features a precision voltage reference and an internal gain resistor that provides high accuracy current sensing.
  • Compact Package: Available in an 8-pin SO package, the device is designed for space-constrained applications.

Applications:

  • Battery Management
  • Portable Devices
  • Notebook Computers
  • Power Management Systems
  • Automotive and Industrial Systems

The MAX4373FESA integrates a high-side current-sense amplifier, a bandgap reference, and a comparator into a single chip. It offers a fixed gain of 20V/V, which simplifies the design by eliminating the need for external gain-setting resistors. The device's accuracy and low power consumption make it an excellent choice for portable applications where efficiency is key.

With its robust design and high reliability, the MAX4373FESA from Maxim Integrated provides a cost-effective solution for high-side current monitoring across a broad range of applications, ensuring both performance and quality in current-sensing tasks.

You May Also Be Interested in

M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0343 $50.3430
25+ $4.1307 $103.2675
38+ $4.0016 $152.0608
52+ $3.8725 $201.3700
67+ $3.7434 $250.8078
90+ $3.3562 $302.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,122 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess