EN
  • EN
  • DE

MAX436CPD

Part No MAX436CPD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC OPAMP TRANSCOND 200MHZ 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Transconductance
Number of Circuits 1
Slew Rate 850 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 1μA
Voltage - Input Offset 300μV
Operating Supply Current 35mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 085892-MAX436CPD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX436CPD CAD Model

Description

Maxim Integrated MAX436CPD Precision Operational Amplifier

The Maxim Integrated MAX436CPD is a high-performance precision operational amplifier that ensures exceptional accuracy and stability for a wide range of applications. This op-amp is designed to cater to the demands of professional-grade electronic systems, providing low noise, high speed, and excellent linearity. It is an ideal choice for applications requiring precise signal conditioning, such as instrumentation, data acquisition systems, and active filters.

The MAX436CPD is characterized by its low offset voltage and low drift over temperature, which translates to reliable performance even under varying environmental conditions. Its high gain-bandwidth product and fast slew rate make it suitable for high-speed amplifiers and fast A/D converters, ensuring that signals are amplified without significant delay or distortion.

With a wide supply voltage range, the MAX436CPD is versatile and can be integrated into both single-supply and dual-supply applications. This flexibility makes it a convenient option for designers to use in both new designs and as a drop-in replacement for existing systems that require an upgrade in performance.

Key Features:

  • Low offset voltage
  • Low voltage drift
  • High gain-bandwidth product
  • Fast slew rate
  • Wide supply voltage range
  • Operational stability over temperature variations

The MAX436CPD comes in a 14-pin DIP package, which is easy to handle and compatible with standard PCB layouts. This packaging allows for straightforward integration into a wide array of electronic devices without the need for complex mounting procedures.

Maxim Integrated's commitment to quality means that the MAX436CPD operational amplifier is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. Whether you're designing precision instrumentation or looking to improve the performance of existing equipment, the MAX436CPD offers a reliable and efficient solution for your operational amplifier needs.

For detailed specifications, application notes, and additional resources, designers and engineers can visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
Lowest to $2.2869
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess