EN
  • EN
  • DE

ADX270OCGMBOX

Part No ADX270OCGMBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon II X2 270
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952906-ADX270OCGMBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX270OCGMBOX CAD Model

Description

The AMD Athlon II X2 270 is a dual-core processor designed for desktop computers, offering a balance between performance and affordability. Built on a 45nm manufacturing process, it provides energy efficiency alongside adequate processing power for everyday computing tasks. This processor is part of AMD's Athlon II X2 series, known for delivering reliable performance in budget-friendly systems.

Applications:

  • General Office Productivity: Well-suited for word processing, spreadsheets, presentations, and email communication.
  • Web Browsing and Online Activities: Handles multiple browser tabs, streaming video content, and online applications smoothly.
  • Home Entertainment: Capable of playing music, watching videos, and streaming media content from online services.
  • Entry-Level Gaming: Can run older games and some modern titles at lower settings with reasonable performance.
  • Basic Photo and Video Editing: Suitable for simple editing tasks, such as cropping and adjusting images or videos.

Features:

  • Dual-Core Architecture: Features two physical cores, allowing for simultaneous processing of multiple tasks.
  • 45nm Manufacturing Process: Provides improved energy efficiency and reduces heat output.
  • AMD64 Technology: Enables the processor to run 64-bit operating systems and applications.
  • HyperTransport Technology: Facilitates high-bandwidth communication between the processor and other system components.
  • Integrated Memory Controller: Supports both DDR2 and DDR3 memory, offering flexibility in memory configurations.
  • AMD Cool'n'Quiet Technology: Automatically adjusts processor speed and voltage to minimize power consumption and noise levels.
  • Socket AM3 Compatibility: Compatible with motherboards using the AM3 socket.

Benefits:

  • Cost-Effective Performance: Offers good performance for its price point, making it an affordable option for budget-conscious users.
  • Multitasking Capabilities: Dual cores enable smoother multitasking and running multiple applications concurrently.
  • Energy Efficiency: The 45nm process results in lower power consumption and reduced heat generation, contributing to a more efficient system.
  • Wide Compatibility: Compatible with a broad range of motherboards and memory types, providing flexibility in system building.
  • Reliable Operation: Provides stable and dependable performance for everyday computing tasks, ensuring a consistent user experience.

Additional Details:

The AMD Athlon II X2 270 typically operates at a clock speed of 3.4 GHz. It includes a 2MB L2 cache (1MB per core), which aids in improving data access times and overall system responsiveness. The Thermal Design Power (TDP) is usually around 65W, highlighting its energy efficiency. The processor supports both DDR2 and DDR3 memory, depending on the motherboard being used. The AM3 socket offers compatibility with various motherboards, giving users flexibility when building or upgrading their systems. Cool'n'Quiet technology dynamically adjusts the processor's frequency and voltage based on workload, reducing power consumption and noise when the system is idle or under light load.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess