EN
  • EN
  • DE

MAX8883EUTA5+

Part No MAX8883EUTA5+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Cut Strip
Number of Regulators 2
Output Current 160mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 707115-MAX8883EUTA5+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8883
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX8883EUTA5+ CAD Model

Description

Maxim Integrated MAX8883EUTA5+ Voltage Regulator

The MAX8883EUTA5+ is a high-performance, low-dropout linear regulator specially designed by Maxim Integrated to deliver a continuous 300mA load current. This device offers a precise output voltage, making it ideal for portable electronics where energy efficiency and stability are critical. It operates over a wide input voltage range, ensuring versatility across various applications.

Key Features

  • High Output Accuracy: The MAX8883EUTA5+ boasts a tight output voltage accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout voltage, this regulator maintains output regulation even when the supply voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • High Efficiency: Its ability to deliver a high current with minimal power loss makes the MAX8883EUTA5+ an efficient choice for power management solutions.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and lifespan.
  • Wide Input Voltage Range: The regulator can handle a broad range of input voltages, accommodating fluctuating power supplies without compromising performance.

Applications

The MAX8883EUTA5+ voltage regulator is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Portable media players
  • GPS receivers
  • Digital cameras

Technical Specifications

The technical specifications of the MAX8883EUTA5+ include an output voltage of 5V, making it compatible with many standard digital circuits. It comes in a compact SOT-23 package, which is ideal for space-constrained applications. Additionally, the device features a low quiescent current, further extending the battery life of the portable devices it powers.

In conclusion, the Maxim Integrated MAX8883EUTA5+ is a versatile and efficient voltage regulator that ensures stable operation for a wide range of electronic devices. Its precise voltage regulation, low dropout, and thermal protection make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess