EN
  • EN
  • DE

MAX4357ECD+

Part No MAX4357ECD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWITCH LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Switch IC 1 Channel 128-LQFP (14x20)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 128-LQFP
Case / Package 128-LQFP (14x20)
Family Name MAX4357
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925351-MAX4357ECD+
Ultra Librarian 3D Model Ultra Librarian MAX4357ECD+ CAD Model

Description

Product Overview: MAX4357ECD+ from Maxim Integrated

The MAX4357ECD+ is a high-performance, low-power, quad, 2:1 video multiplexer from Maxim Integrated. This precision analog device is designed to operate with a single +3.3V supply, making it an ideal component for a variety of video signal routing applications such as broadcast equipment, security systems, and multimedia setups.

Key Features

  • High Bandwidth: The device boasts a high -3dB bandwidth of 200MHz, ensuring minimal signal degradation and excellent performance for high-resolution video signals.
  • Low Crosstalk and Off-Isolation: With -83dB crosstalk and -90dB off-isolation at 10MHz, the MAX4357ECD+ ensures signal integrity by minimizing interference between channels.
  • Low Power Consumption: Designed for energy-efficient operation, this multiplexer consumes only 5.5mW of power, which is ideal for portable and battery-powered applications.
  • Single +3.3V Operation: The device operates on a single +3.3V supply, simplifying power management in complex systems.
  • High Off-Isolation: The high off-isolation feature enables the user to switch off unused channels to avoid any unwanted signal bleed-through.

Applications

The MAX4357ECD+ is versatile and can be used in a wide range of applications, including:

  • Professional video switching and routing equipment
  • Security and surveillance systems
  • Video-on-demand servers
  • High-definition TVs (HDTVs)
  • Video projectors and monitors

Package and Quality

This device is offered in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. Maxim Integrated ensures high quality and reliability, making the MAX4357ECD+ a dependable choice for critical video signal processing tasks.

For engineers and designers looking for a robust and efficient video multiplexing solution, the MAX4357ECD+ from Maxim Integrated stands out with its combination of high bandwidth, low power consumption, and excellent signal isolation characteristics.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess