Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Buffer
Output Type Single-Ended
SR - Slew Rate 1600 V/μs
-3db Bandwidth 310MHz
Output Current per Channel 100mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 8mA
Dual Supply Voltage (±) ±5V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX4278
Win Source Part Number 786165-MAX4278EVKIT-SO
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4278
Introduction Date September 27, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4278EVKIT-SO CAD Model

Description

Maxim Integrated MAX4278EVKIT-SO Evaluation Kit

The MAX4278EVKIT-SO from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and performance assessment of the MAX4278 high-speed operational amplifier. This operational amplifier is renowned for its low distortion and high slew rate, making it an ideal choice for a variety of applications, including video processing, ADC buffer amplifiers, and high-speed communication systems.

The evaluation kit includes a fully assembled and tested circuit board, which showcases the SO (Small Outline) package of the MAX4278 amplifier. The board is engineered to provide easy access to all the critical pins and functions of the device, enabling developers to quickly integrate the amplifier into their prototype systems and test its capabilities within their specific applications.

Key Features of the MAX4278EVKIT-SO:

  • Pre-Assembled and Tested: The evaluation kit comes ready to use out of the box, saving valuable time and resources for engineers.
  • Flexible Power Supply Options: The MAX4278 can operate from a single +5V supply or dual supplies of up to ±5V, allowing for versatile power configurations.
  • High-Frequency Performance: With a bandwidth of 400MHz and a slew rate of 1600V/µs, the MAX4278 is optimized for high-speed signal processing.
  • Low Distortion: The device features low distortion characteristics, which is crucial for maintaining signal integrity in high-fidelity applications.
  • Compact SO Package: The small footprint of the SO package is ideal for space-constrained applications without compromising performance.
  • Comprehensive Documentation: The kit is accompanied by detailed documentation, including a user guide and application notes, to assist with setup and experimentation.

Whether you are developing high-speed data acquisition systems, designing professional video equipment, or working on advanced communication technology, the MAX4278EVKIT-SO is an invaluable tool for evaluating the performance of the MAX4278 operational amplifier. By using this kit, engineers can significantly accelerate the design process and move confidently towards final production with a well-tested component at the heart of their systems.

For more information and technical support, visit the Maxim Integrated website or contact their customer service for assistance with the MAX4278EVKIT-SO Evaluation Kit.

You May Also Be Interested in

Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for MCP6XXXEV-AMP4
Texas Instruments
EVAL MODULE FOR THS4522 / THS4522 Op Amp Evaluation Board
Need more? Email Us
ECAD model for THS4522EVM
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for OPAMPEVM-SOT23
Texas Instruments
EVALUATION BOARD FOR AMPLIFIER MODULE / EVAL BOARD AMP FOR 14-SOIC
Need more? Email Us
ECAD model for CLC730033
Texas Instruments
UNIV EVAL MOD FOR MSOP/TSSOP / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for OPAMPEVM-MSOPTSSOP
Texas Instruments
BOARD DAP SIGNAL CONDITIONING / OPA2132 Op Amp Evaluation Board
Need more? Email Us
ECAD model for DAPSIGCNDBRDBPEVM
Texas Instruments
UNIV EVAL MOD FOR SOP PKG / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for OPAMPEVM-SOIC
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Lowest to $56.8710
ECAD model for INAEVM-ALT-SO8
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Lowest to $51.4575
ECAD model for INAEVM-MSOP8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention