EN
  • EN
  • DE

MAX4249EUB+

Part No MAX4249EUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier R-R O/P ±2.75V/5.5V 10-Pin uMAX / IC OPAMP GP 22MHZ RRO 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Push-Pull, Rail-to-Rail
Slew Rate 2.1 V/μs
Gain Bandwidth Product (GBP) 22MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Operating Supply Current 420μA
Channel Output Current 68mA
Supply Voltage - Operating 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 089726-MAX4249EUB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4249
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4249EUB+ CAD Model

Description

Maxim Integrated MAX4249EUB+ Low-Power, Ultra-Small Operational Amplifier

The MAX4249EUB+ is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of power efficiency and space-saving packaging. This precision op-amp is ideal for battery-powered applications and portable devices due to its low-power consumption and ultra-small µMAX package.

Featuring a wide supply voltage range from 2.7V to 5.5V, the MAX4249EUB+ is versatile enough to fit into a variety of circuits without requiring a dual supply. This makes it an excellent choice for single-supply operations and simplifies power management in complex systems.

One of the key attributes of this op-amp is its low input bias current, which stands at 1pA, making it suitable for high-impedance sensor applications and precision measurement systems. Additionally, the device boasts a low input offset voltage of 250µV and a low offset voltage drift, ensuring accuracy and stability over temperature variations.

The MAX4249EUB+ comes with a Rail-to-Rail output swing feature, which maximizes the dynamic range within the given supply voltage. This is particularly beneficial in applications like data acquisition systems, where full use of the analog-to-digital converter (ADC) range is crucial.

With a quiescent current of just 150µA, the MAX4249EUB+ is optimized for power-sensitive designs, reducing the overall power consumption of the system and extending battery life. Despite its low power usage, the op-amp does not compromise on speed, offering a gain-bandwidth product of 10MHz and a slew rate of 10V/µs, ensuring that it can handle a wide range of frequencies and respond quickly to signal changes.

The MAX4249EUB+ is provided in a µMAX package, which is an ultra-small 10-pin surface-mount package. This compact form factor allows for high-density PCB layouts and is especially beneficial in applications where space is at a premium, such as handheld medical devices, consumer electronics, and portable instrumentation.

In summary, the MAX4249EUB+ from Maxim Integrated is a highly efficient and space-conscious operational amplifier that does not sacrifice performance for size. It's an ideal solution for designers looking to create compact, power-efficient products without compromising on precision and dynamic performance.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9073 $55.3511
16+ $6.4881 $103.8096
24+ $6.2853 $150.8472
33+ $6.0826 $200.7258
43+ $5.8798 $252.8314
57+ $5.2716 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess