EN
  • EN
  • DE

LPC47B387-NC

Part No LPC47B387-NC
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 89897-LPC47B387-NC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47B387-NC CAD Model

Description

Microchip Technology LPC47B387-NC Product Overview

The LPC47B387-NC is a versatile and high-performance input/output (I/O) controller integrated circuit from Microchip Technology, a leading provider of microcontroller and analog semiconductors. Designed to meet the rigorous demands of modern computing systems, this device provides a comprehensive solution for managing the interface between the system's processor and its various peripheral devices.

Key Features:

  • Advanced Interface Support: The LPC47B387-NC is equipped with a range of interfaces including Enhanced Parallel Port (EPP), Extended Capabilities Port (ECP), and a Super I/O Floppy Disk Controller. This allows for seamless integration with a variety of peripheral devices such as printers, scanners, and storage devices.
  • Serial Ports: It features two high-speed serial ports with support for 16550A-compatible UARTs, providing reliable serial communication capabilities for devices such as modems and other RS-232 peripherals.
  • Flexible Resource Allocation: The device boasts a Plug and Play (PnP) configuration which simplifies the system setup process by automatically allocating I/O space, interrupt requests (IRQs), and direct memory access (DMA) channels, reducing manual configuration efforts and potential conflicts.
  • Power Management: Microchip Technology has integrated sophisticated power management features into the LPC47B387-NC, including support for Advanced Configuration and Power Interface (ACPI), allowing for energy-efficient operation and helping to extend the battery life of portable devices.
  • Robust Data Handling: The inclusion of a MultiMode parallel port with ChiProtect circuitry ensures robust data handling and protection against potential damage from peripheral devices, enhancing the reliability and longevity of the system.

Applications:

The LPC47B387-NC is ideal for a wide range of applications, particularly in environments where reliable data transfer and efficient power management are critical. It is commonly used in:

  • Desktop and notebook PCs
  • Embedded systems
  • Industrial automation systems
  • Point-of-sale terminals

With its advanced features and Microchip's commitment to quality, the LPC47B387-NC stands out as an excellent choice for system designers looking to enhance the I/O capabilities of their computing solutions while maintaining power efficiency and reliability.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Texas Instruments
Lowest to $3.5981
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess