EN
  • EN
  • DE

ST72751N7B1LIC

Part No ST72751N7B1LIC
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096579-ST72751N7B1LIC
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72751N7B1LIC CAD Model

Description

The ST72751N7B1LIC is an advanced microcontroller unit (MCU) from STMicroelectronics, designed to offer a high level of integration for embedded applications. This versatile MCU is part of the ST7 family, known for their reliability and performance in a wide range of industrial and consumer applications.

Key Features

  • Core: The device features a high-performance 8-bit CPU core, providing efficient processing capabilities with a maximum operating frequency of 8 MHz, making it suitable for a variety of time-sensitive tasks.
  • Memory: It comes with 8 KB of on-chip Flash program memory, ensuring ample space for complex programs, and 384 bytes of RAM for temporary data storage during operation.
  • I/O Ports: The MCU includes 28 versatile input/output (I/O) lines that support various digital peripherals, enabling the connection of sensors, actuators, and other components.
  • Timers: Equipped with a main oscillator, a watchdog timer, and a real-time base for scheduled tasks, it ensures precise timing and system integrity.
  • Communication Interfaces: It supports a synchronous serial communication interface for SPI communication, allowing for easy integration into existing communication protocols and systems.
  • Analog Features: The ST72751N7B1LIC boasts an 8-channel, 8-bit analog-to-digital converter (ADC), providing the capability to interface with analog sensors and convert their signals for digital processing.
  • Supply Voltage: This MCU operates over a wide range of supply voltages from 3.0 V to 5.5 V, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V logic levels.
  • Package: It is available in a 32-pin plastic dual in-line package (DIP32), which is easy to handle and integrate into printed circuit boards (PCBs).

Applications

The versatility and robust feature set of the ST72751N7B1LIC make it an ideal choice for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Embedded systems

With its combination of performance, integration, and reliability, the ST72751N7B1LIC MCU from STMicroelectronics is a powerful solution for developers looking to build sophisticated and efficient embedded systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess