EN
  • EN
  • DE

74F353N

Part No 74F353N
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Description F/fast Series Dual 4 Line to 1 Line Multiplexer Inverted Output PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160392-74F353N
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F353N CAD Model

Description

The 74F353N, manufactured by Rochester Electronics, is a high-speed Schottky 8-input multiplexer with 3-state outputs. This device is designed for applications requiring high performance and the ability to drive bus lines. Rochester Electronics remanufactures this part to original specifications, ensuring continued availability for legacy systems and long-lifecycle applications.

Applications:

  • Data selection and routing in high-speed digital systems.
  • Logic function generation.
  • Memory addressing.
  • Bus-oriented data multiplexing.

Features:

  • High-speed Schottky technology for fast switching speeds.
  • 8-to-1 multiplexing capability.
  • 3-state outputs for driving bus lines.
  • Enable input for output control.
  • Wide operating temperature range.
  • Re-manufactured by Rochester Electronics to original manufacturer's specifications.

Benefits:

  • Enables high-speed data selection and routing, improving system performance.
  • Provides a versatile solution for logic function implementation.
  • Allows for efficient memory addressing and data handling.
  • Facilitates bus-oriented data multiplexing, simplifying system design.
  • Ensures continued availability and reliability for long-term system maintenance.

Additional Details:

The 74F353N operates from a 5V power supply. The 3-state outputs provide high impedance when disabled, allowing multiple devices to share a common bus. It is typically available in a DIP (Dual In-line Package). Refer to the original manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Molex, LLC
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Anachip Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess