The MAX4231AYT from Maxim Integrated is a high-precision operational amplifier that offers an ideal blend of power efficiency and performance. This advanced op-amp is designed to cater to a wide range of applications, including sensor interfaces, portable devices, and other analog circuits where power conservation and accuracy are critical.
Key Features
- Low Power Consumption: The MAX4231AYT is optimized for low-voltage operation, consuming minimal power which makes it suitable for battery-powered applications.
- High Precision: With its precision specifications, the device ensures excellent accuracy and stability, making it an ideal choice for precision instrumentation.
- Wide Supply Voltage Range: It operates from a supply voltage range of 2.5V to 5.5V, providing flexibility in various circuit designs.
- Low Input Bias Current: The device features a low input bias current, which is crucial for high-impedance sensor applications and precision integrators.
- Rail-to-Rail Output: The MAX4231AYT provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
Applications
- Portable and battery-powered devices
- Data acquisition systems
- Analog filters
- Medical instrumentation
- Power supply control
Technical Specifications
Parameter
Value
Number of Channels
1
Input Offset Voltage
125 µV (max)
Input Bias Current
1 pA
Supply Voltage Range
2.5V to 5.5V
Operating Temperature Range
-40°C to +125°C
With its exceptional performance and power efficiency, the MAX4231AYT operational amplifier from Maxim Integrated stands out in its class. It is available in a compact 6-pin SOT-23 package, making it a space-saving solution for modern electronic designs.