EN
  • EN
  • DE

MAX4231AYT+TG65

Part No MAX4231AYT+TG65
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703680-MAX4231AYT+TG65
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4231AYT+TG65 CAD Model

Description

Maxim Integrated's MAX4231AYT+TG65: High-Precision, Low-Noise Operational Amplifier

The MAX4231AYT+TG65 from Maxim Integrated is a state-of-the-art operational amplifier (op-amp) that offers a perfect blend of precision, low noise, and power efficiency, making it an ideal choice for a wide range of applications. This op-amp is designed to operate with a single supply voltage ranging from 2.5V to 5.5V, which allows for flexible usage in battery-powered devices and portable electronics.

One of the standout features of the MAX4231AYT+TG65 is its ultra-low input offset voltage, which ensures high accuracy in signal amplification. This characteristic is crucial for applications that require precise measurements, such as medical instrumentation and sensor interfaces. Additionally, the device boasts a low noise density of only 8.5nV/√Hz at 1kHz, which is essential for high-fidelity audio applications and other noise-sensitive circuits.

The MAX4231AYT+TG65 has a quiescent current of just 1mA per amplifier, which contributes to its power-saving capabilities. Despite its low power consumption, this op-amp does not compromise on speed, delivering a gain-bandwidth product of 10MHz. This ensures the device can handle a broad range of frequencies, making it suitable for filters, amplifiers, and control systems.

Maxim Integrated has packaged the MAX4231AYT+TG65 in a compact 6-pin thin SOT-23 package, which is ideal for space-constrained applications. The small footprint of the device allows for high-density PCB layouts, enabling designers to create more compact and integrated designs.

Furthermore, the MAX4231AYT+TG65 features rail-to-rail output, which allows the output voltage to swing within millivolts of the supply rails. This maximizes the dynamic range in low-voltage applications. The op-amp also includes an active output shutdown feature that can be used to reduce power consumption when the amplifier is not in use.

In summary, the MAX4231AYT+TG65 operational amplifier from Maxim Integrated is a versatile and efficient solution for designers seeking high precision, low noise, and low power consumption in their electronic projects. Its advanced features and compact size make it an excellent choice for a multitude of applications ranging from portable devices to industrial controls.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $1.7186

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess