Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 2 V
Current - Average Rectified (Io) 50mA
Voltage - Forward (Vf) (Max) @ If 320 mV @ 1 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 10 µA @ 2 V
Capacitance @ Vr, F 0.15pF @ 0V, 1MHz
Mounting Surface Mount
Case / Package 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NSVR201
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVR201MXT5GOSTR,NSVR201MXT5GOSDKR,NSVR201MXT5GOSCT
Standard Package 8,000
Win Source Part Number 1324213-NSVR201MXT5G
Ultra Librarian 3D Model Ultra Librarian NSVR201MXT5G CAD Model

Description

ON Semiconductor NSVR201MXT5G Voltage Regulator

The NSVR201MXT5G is a state-of-the-art voltage regulator from ON Semiconductor, designed to offer a high level of performance for a wide range of applications. This compact component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

This voltage regulator is part of the NSVR series, known for their reliability and efficiency. With its small footprint, the NSVR201MXT5G is ideal for space-constrained applications, yet it does not compromise on power or stability. It operates over a broad voltage range and provides a stable output, which is critical for sensitive electronic devices that require consistent power to function correctly.

The NSVR201MXT5G boasts impressive thermal performance, thanks to its advanced design and high-quality materials. It is capable of operating at a wide temperature range, ensuring reliable performance even under challenging environmental conditions. This makes it suitable for industrial, automotive, and consumer applications where temperature fluctuations are common.

ON Semiconductor has equipped the NSVR201MXT5G with several protective features to safeguard against common electrical issues. Overcurrent protection, thermal shutdown, and input under-voltage lockout are all integrated into the device, ensuring that both the voltage regulator and the system it is part of are protected from potential damage.

The NSVR201MXT5G is also designed for ease of use. It is available in a compact, surface-mount package that is compatible with automated assembly processes, reducing manufacturing time and cost. Its pinout is straightforward, allowing for simple integration into a variety of circuit designs.

In summary, the NSVR201MXT5G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient voltage regulator. Its combination of performance, protection features, and ease of use make it a versatile component suitable for a wide array of electronic applications.

You May Also Be Interested in

Panjit
SMA, SKY
Lowest to $0.0710
ECAD model for BR220_R1_00001
Bourns Inc.
DIODE GEN PURP 80V 100MA 0603
Lowest to $0.3054
ECAD model for CD0603-S0180
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ECAD model for RB530S-30GTE61
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.0467
ECAD model for SMBT1232LT1G
Vishay
DIODE AVALANCHE 50V 1.4A SOD57
Need more? Email Us
ECAD model for BYT52A-TAP
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
Cree/Wolfspeed
DIODE SCHOTTKY 600V 3A TO220-2
Lowest to $1.1598
ECAD model for C3D03060A
Comchip Technology
DIODE GEN PURP 400V 1A SOD123F
Lowest to $0.2104
ECAD model for CGRKM4004-HF
Yangzhou yangjie electronic co., ltd
SMA 200V 3.0A Diodes Rectifier / Diode
Lowest to $0.0497
ECAD model for SS320A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention