EN
  • EN
  • DE

MAX4201ESA+T

Part No MAX4201ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type Buffer
Slew Rate 4200V/μs
-3db Bandwidth 780MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Supply Current 2.2mA
Current - Output / Channel 52mA
Supply Voltage , Single/Dual (±) ±4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4201
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703645-MAX4201ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4201ESA+T CAD Model

Description

Maxim Integrated MAX4201ESA+T High-Speed Operational Amplifier

The Maxim Integrated MAX4201ESA+T is a high-performance, low-power, single operational amplifier that is ideal for a wide range of applications requiring high speed, including video, communications, photodiode amplification, and A/D driver amplifiers. This component is designed to offer a blend of speed and power efficiency, making it a suitable choice for battery-powered devices and other power-sensitive applications.

Key Features

  • High Speed: With a 200MHz bandwidth, the MAX4201ESA+T is capable of handling high-speed signals, ensuring minimal signal distortion in fast-response systems.
  • Low Power Consumption: The device operates with a low supply current of 5.5mA, making it an energy-efficient option for portable and battery-operated equipment.
  • Fast Settling Time: A fast settling time of 22ns to 0.1% allows this op-amp to quickly reach its stable output level, which is crucial for high-speed data acquisition and control systems.
  • High Output Current: The MAX4201ESA+T can provide an output current of 85mA, which is sufficient for driving a wide range of loads.
  • Single-Supply Operation: It is capable of operating from a single +3V to +12V power supply, offering versatility in various circuit configurations.

Applications

The versatility of the MAX4201ESA+T makes it well-suited for multiple applications. It is commonly used in:

  • Video amplification and processing
  • Communications systems
  • Photodiode amplifiers
  • Active filters and integrators
  • Fast D/A and A/D drivers

Package and Reliability

The MAX4201ESA+T comes in a compact 8-pin NSOIC package, which is designed for surface mount technology (SMT) and is suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance, providing a robust operational amplifier that meets the rigorous demands of modern electronic systems.

With its combination of speed, power efficiency, and versatility, the MAX4201ESA+T from Maxim Integrated stands out as an excellent choice for designers looking to optimize their high-speed analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $217.5000 $217.5000
2+ $195.0000 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess