EN
  • EN
  • DE

MAX4200ESA+

Part No MAX4200ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 660MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 4200 V/μs
-3db Bandwidth 660MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Operating Supply Current 2.2mA
Channel Output Current 90mA
Supply Voltage - Operating ±4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140296-MAX4200ESA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4200ESA+ CAD Model

Description

Maxim Integrated MAX4200ESA+ High-Speed Operational Amplifier

The MAX4200ESA+ is a state-of-the-art, high-speed operational amplifier designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This operational amplifier is engineered to deliver exceptional performance for a wide range of applications, including communications, imaging systems, and high-speed signal conditioning.

Encased in an 8-pin NSOIC package, the MAX4200ESA+ boasts a high slew rate and low noise, making it an ideal choice for applications that demand high-speed signal processing without compromising signal integrity. Its design is optimized for low-distortion and low-voltage operation, which is especially beneficial for portable and battery-powered devices where power efficiency is critical.

Key Features:

  • High Slew Rate: With a slew rate of 600V/µs, the MAX4200ESA+ ensures rapid response times, making it suitable for high-frequency applications.
  • Low Noise: The device exhibits a low input voltage noise of 2.7nV/√Hz at 1kHz, which minimizes signal distortion and enhances overall system performance.
  • Wide Bandwidth: A -3dB bandwidth of 200MHz allows the MAX4200ESA+ to handle a broad spectrum of signals, ensuring versatility across different use cases.
  • Low Power Consumption: Operating with a quiescent current of just 5.1mA, this operational amplifier is designed for power-sensitive applications.
  • Single-Supply Operation: The device can operate from a single +3V to +5.5V power supply, simplifying power management in complex circuits.
  • Stable Over Temperature: The MAX4200ESA+ remains reliable across a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications:

  • ADC/DAC Buffer
  • Video and RF Amplification
  • Communications Systems
  • Active Filters
  • Test and Measurement Equipment

With its combination of high speed, precision, and low power consumption, the MAX4200ESA+ from Maxim Integrated stands out as a top-tier operational amplifier for designers looking to enhance the performance of their advanced electronic systems. Whether it's for professional-grade audio equipment, high-definition video processing, or sensitive medical imaging devices, the MAX4200ESA+ delivers the quality and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4266 $51.9862
17+ $6.0937 $103.5929
26+ $5.9032 $153.4832
36+ $5.7128 $205.6608
46+ $5.5224 $254.0304
61+ $4.9511 $302.0171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess